GMS-100H 22A Sensors by Carlo Gavazzi

MMS UP TO 100A HIGH BREAK 14-22A

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$555.97

Distributor Stock
Logo for Newark
Newark
-
No stock
Buy Now
Logo for Relay Specialties
Relay Specialties
from US$555.97
-
Buy Now

Alternative Descriptions

MMS UP TO 100A HIGH BREAK 14-2 | Relay Specialties
Gms-100H-22A |Carlo Gavazzi GMS-100H-22A | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a GMS-100H 22A?

Additional datasheets, footprints and schematics for GMS-100H 22A are listed on our Part Details page. You can also find images and similar parts to GMS-100H 22A on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for GMS-100H 22A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view GMS-100H 22A price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does GMS-100H 22A fall under?

The GMS-100H 22A is listed under Sensors & Transducers > Sensors > More Sensors.

Can I view similar or alternative parts?

You can view similar parts to GMS-100H 22A when available in the More Sensors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the GMS-100H 22A you can contact the distributor directly for product support, shipping queries etc.

Is the GMS-100H 22A RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for GMS-100H 22A have stock available?

Authorised distributors including Relay Specialties and Newark Electronics have stock available or on a lead time for GMS-100H 22A.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for GMS-100H 22A often in real-time on the comparison pages.

What if I can't find stock of GMS-100H 22A?

You can fill out our help required form which you can use to request a quote for GMS-100H 22A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay