Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | G-MRCO-057 |
Prices starting from US$5.96
Distributor | Stock | ||
---|---|---|---|
RS
from US$9.22
|
493
in stock
|
Buy Now | |
Heilind Electronics
from US$9.37
|
375
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$9.37
|
125
in stock
|
Buy Now | |
Avnet Abacus
-
|
500
in stock
|
Buy Now | |
Future Electronics
from US$8.94
|
-
|
Buy Now | |
Avnet America
from US$7.58
|
-
|
Buy Now | |
RS Americas
from US$17.39
|
-
|
Buy Now | |
TTI Europe
from US$8.03
|
-
|
Buy Now | |
Richardson RFPD
from US$5.96
|
-
|
Buy Now | |
Sager
from US$10.35
|
-
|
Buy Now |
Typical Average Current | 3mA |
---|---|
Typical Operating Voltage | 5V |
Signal Output | Passive Analog |
Typical Signal Amplitude | 11mV/V |
Package | DFN2x6 |
Product Type | Magnetic Linear Position Sensor |
Operating Temperature Range | -40 – 302°F, -40 – 150°C |
Sensing Range | 5mm |
5MM PITCH AMR POSITION SENSOR - VERTICAL | RS |
KMXP5002 5MM P VERTICAL MAGN LIN POS SNSR | Heilind Electronics |
Magnetoresistive Sensor Single Axis 16-Pin DFN T/R | Avnet Abacus |
5MM PITCH AMR POSITION SENSOR | TTI Europe |
MAGNETIC HALL EFFECT SENSORS | Richardson RFPD |
Board Mount Motion & Position Sensors 5MM PITCH AMR POSIT SENSOR KMXP - VER | Sager |
Where can I find additional details, specifications and documents for a G-MRCO-057?
Additional datasheets, footprints and schematics for G-MRCO-057 are listed on our Part Details page. You can also find images and similar parts to G-MRCO-057 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for G-MRCO-057 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view G-MRCO-057 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does G-MRCO-057 fall under?
The G-MRCO-057 is listed under Sensors > Position Sensors > Magnetic Sensors.
Can I view similar or alternative parts?
You can view similar parts to G-MRCO-057 when available in the Magnetic Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the G-MRCO-057 you can contact the distributor directly for product support, shipping queries etc.
Is the G-MRCO-057 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for G-MRCO-057 have stock available?
Authorised distributors including RS, Heilind Electronics, Heilind Electronics Asia, Avnet Abacus and Future Electronics have stock available or on a lead time for G-MRCO-057.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for G-MRCO-057 often in real-time on the comparison pages.
What if I can't find stock of G-MRCO-057?
You can fill out our help required form which you can use to request a quote for G-MRCO-057 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.