Status: | Recommended |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.42
High power series (3W to 10W) |
High heat dissipation |
Excellent TCR characteristics |
Low ohmic (5mΩ to 220mΩ) |
Automotive grade | Yes |
---|---|
Size[mm](inch) | 6432(2512) |
Rated Power[W] | 7 |
Resistance Tolerance | F (±1%) |
Resistance range[Ω] | 220m |
Temperature Coefficient[ppm/°C] | ±20 |
Operating Temperature[°C] | -65 to 170 |
Type | For current sensing |
Operating Temperature (Max.)[°C] | 170 |
Common Standard | AEC-Q200 (Automotive Grade) |
Data Sheet |
---|
GMR100HTCFIR220 Data Sheet |
Application Note |
---|
Effect of PCB Design on Temperature Coefficient of Resistance |
Method of Suppressing Increase in Surface Temperature of Shunt Resistors |
Schematic Design & Verification |
---|
Low-Side Current Sensing Circuit Design |
Equation of failure rate |
Standards nominal resistance values,etc. |
Manufacturing Data |
---|
Factory Information |
Environmental Data |
---|
About Flammability of Materials |
Compliance of the ELV directive |
MSDS |
Compliance of the RoHS / ELV directive |
Export Information |
---|
About Export Regulations |
About Export Administration Regulations (EAR) |
Current Sense Res, 0R22, 1%, 3 W, 2512 | Newark Electronics |
CURRENT SENSE RES, 0R22, 1%, 3 W, 2512 | element14 |
Res 2512 0.22 Ohm 1% 3W ▒20ppm/░C Pad SMD Automotive | Future Electronics |
Res Current Sense Metal Plate 2512 0.1 Ohm 1% 3W ±20ppm/°C Molded Emboss T/R | Avnet America |
Where can I find additional details, specifications and documents for a GMR100HTCFIR220?
Additional datasheets, footprints and schematics for GMR100HTCFIR220 are listed on our Part Details page. You can also find images and similar parts to GMR100HTCFIR220 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for GMR100HTCFIR220 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view GMR100HTCFIR220 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does GMR100HTCFIR220 fall under?
The GMR100HTCFIR220 is listed under Passive Components > Resistors - Fixed Value > Current Sense SMD Resistors.
Can I view similar or alternative parts?
You can view similar parts to GMR100HTCFIR220 when available in the Current Sense SMD Resistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the GMR100HTCFIR220 you can contact the distributor directly for product support, shipping queries etc.
Is the GMR100HTCFIR220 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ROHM Semiconductor.
Which authorised distributors for GMR100HTCFIR220 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, CoreStaff and Future Electronics have stock available or on a lead time for GMR100HTCFIR220.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for GMR100HTCFIR220 often in real-time on the comparison pages.
What if I can't find stock of GMR100HTCFIR220?
You can fill out our help required form which you can use to request a quote for GMR100HTCFIR220 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.