Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Product Range | - |
---|---|
External Width | 24mm |
External Height | 23mm |
Raceway / Duct Colour | Grey |
Raceway / Duct Material | PP (Polypropylene) |
SVHC | No SVHC (17-Dec-2015) |
Length | 500mm |
Trunking, Flex, Adhsv, 24X23Mm,gry,500Mm | Newark Electronics |
TRUNKING, FLEX, ADHSV, 24X23MM,GRY,500MM | element14 |
Where can I find additional details, specifications and documents for a GMF-20T?
Additional datasheets, footprints and schematics for GMF-20T are listed on our Part Details page. You can also find images and similar parts to GMF-20T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for GMF-20T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view GMF-20T price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does GMF-20T fall under?
The GMF-20T is listed under Cable Leads & Connectors > Cable > Cable Management.
Can I view similar or alternative parts?
You can view similar parts to GMF-20T when available in the Cable Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the GMF-20T you can contact the distributor directly for product support, shipping queries etc.
Is the GMF-20T RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for GMF-20T have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for GMF-20T.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for GMF-20T often in real-time on the comparison pages.
What if I can't find stock of GMF-20T?
You can fill out our help required form which you can use to request a quote for GMF-20T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.