GMC-8A Fuses & Fuse Accessories by Eaton

FUSE, CARTRIDGE, 8A, 125V, TIME DELAY

Status: Unknown
Series: GMC Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$1.34

Distributor Stock
Logo for Newark
Newark
from US$3.11
No stock
Buy Now
Logo for Rapid Electronics
Rapid Electronics
from US$2.39
279
in stock
Buy Now
Logo for Relay Specialties
Relay Specialties
from US$1.34
30
in stock
Buy Now
Logo for Carlton-Bates
Carlton-Bates
-
-
Buy Now

Specifications

Blow Characteristic Time Delay
Fuse Current 8A
Voltage Rating VAC 125V
Fuse Size Metric 5mm x 20mm
Fuse Size Imperial 0.2" x 0.79"
Product Range GMC Series
Breaking Capacity 200A @ 125V AC
RoHS Compliant No

Alternative Descriptions

Cartridge Fuses 8A 125VAC TD GMC Series | Rapid Electronics
Glass Body Fuses, 125 V/-Holder, Medium Blow, 8 A5mm x 20mm | Relay Specialties
Gmc 8A Buss Fuse/Cooper Bussmann |Eaton Bussmann GMC-8A | Newark Electronics
Fuse, Miniature Glass Tube | Carlton-Bates


Frequently Asked Questions

Where can I find additional details, specifications and documents for a GMC-8A?

Additional datasheets, footprints and schematics for GMC-8A are listed on our Part Details page. You can also find images and similar parts to GMC-8A on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for GMC-8A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view GMC-8A price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does GMC-8A fall under?

The GMC-8A is listed under Circuit Protection > Fuses & Fuse Accessories > Fuses > Cartridge Fuses.

Can I view similar or alternative parts?

You can view similar parts to GMC-8A when available in the Cartridge Fuses range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the GMC-8A you can contact the distributor directly for product support, shipping queries etc.

Is the GMC-8A RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for GMC-8A have stock available?

Authorised distributors including Rapid Electronics, Relay Specialties, Newark Electronics and Carlton-Bates have stock available or on a lead time for GMC-8A.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for GMC-8A often in real-time on the comparison pages.

What if I can't find stock of GMC-8A?

You can fill out our help required form which you can use to request a quote for GMC-8A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay