Status: | Unknown |
---|---|
Series: | GMC Series |
RoHS: | Compliant |
Prices starting from US$4.09
Distributor | Stock | ||
---|---|---|---|
Newark
from US$4.09
|
No stock
|
Buy Now |
Blow Characteristic | Time Delay |
---|---|
Fuse Current | 750mA |
Voltage Rating VAC | 250V |
Fuse Size Metric | 5mm x 20mm |
Fuse Size Imperial | 0.2" x 0.79" |
Product Range | GMC Series |
RoHS Compliant | Yes |
Fuse, Cartridge, 750Ma 5X20Mm Time Delay | Newark Electronics |
Where can I find additional details, specifications and documents for a GMC-750MA-R?
Additional datasheets, footprints and schematics for GMC-750MA-R are listed on our Part Details page. You can also find images and similar parts to GMC-750MA-R on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for GMC-750MA-R on our Product Comparison page. Access via the 'View Pricing & Stock' button to view GMC-750MA-R price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does GMC-750MA-R fall under?
The GMC-750MA-R is listed under Circuit Protection > Fuses & Fuse Accessories > Fuses > Cartridge Fuses.
Can I view similar or alternative parts?
You can view similar parts to GMC-750MA-R when available in the Cartridge Fuses range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the GMC-750MA-R you can contact the distributor directly for product support, shipping queries etc.
Is the GMC-750MA-R RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for GMC-750MA-R have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for GMC-750MA-R.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for GMC-750MA-R often in real-time on the comparison pages.
What if I can't find stock of GMC-750MA-R?
You can fill out our help required form which you can use to request a quote for GMC-750MA-R from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.