Status: | Unknown |
---|---|
Series: | GMA Series |
RoHS: | Compliant |
Prices starting from US$0.16
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.16
|
No stock
|
Buy Now | |
Carlton-Bates
from US$1.33
|
329
in stock
|
Buy Now | |
Heilind Electronics
from US$2.43
|
26
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$2.43
|
8
in stock
|
Buy Now | |
Newark Electronics
from US$1.75
|
-
|
Buy Now | |
Future Electronics
from US$1.46
|
-
|
Buy Now | |
Avnet America
from US$1.46
|
-
|
Buy Now | |
Sager
from US$1.40
|
-
|
Buy Now | |
Relay Specialties
-
|
-
|
Buy Now |
Blow Characteristic | Fast Acting |
---|---|
Fuse Current | 5A |
Voltage Rating VAC | 125V |
Fuse Size Metric | 5mm x 20mm |
Fuse Size Imperial | 0.2" x 0.79" |
Product Range | GMA Series |
RoHS Compliant | Yes |
Fuse, Glass Tube | Carlton-Bates |
FUSE, GLASS TUBE, FAST ACTING, 125 VOLT, | RS |
Fuse, Cartridge, 5A, 5X20Mm, Fast Acting | Newark Electronics |
Gma 5A Buss Fa Bk1 1000 Bag -R | Future Electronics |
Fuse Miniature 5A 125V Fast 2-Pin Cartridge Holder | Avnet America |
Cartridge Fuses GMA 5A FUSE | Sager |
Glass Body Fuses, 125 V/10kAHolder, Fast Blow, 5 A5mm x 20mm | Relay Specialties |
Where can I find additional details, specifications and documents for a GMA-5-R?
Additional datasheets, footprints and schematics for GMA-5-R are listed on our Part Details page. You can also find images and similar parts to GMA-5-R on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for GMA-5-R on our Product Comparison page. Access via the 'View Pricing & Stock' button to view GMA-5-R price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does GMA-5-R fall under?
The GMA-5-R is listed under Circuit Protection > Fuses & Fuse Accessories > Fuses > Cartridge Fuses.
Can I view similar or alternative parts?
You can view similar parts to GMA-5-R when available in the Cartridge Fuses range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the GMA-5-R you can contact the distributor directly for product support, shipping queries etc.
Is the GMA-5-R RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for GMA-5-R have stock available?
Authorised distributors including Carlton-Bates, Heilind Electronics, Heilind Electronics Asia, RS and Newark Electronics have stock available or on a lead time for GMA-5-R.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for GMA-5-R often in real-time on the comparison pages.
What if I can't find stock of GMA-5-R?
You can fill out our help required form which you can use to request a quote for GMA-5-R from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.