Status: | Unknown |
---|---|
Series: | GMA Series |
RoHS: | Unknown |
No distributors results available
Blow Characteristic | Fast Acting |
---|---|
Fuse Current | 250mA |
Voltage Rating VAC | 250V |
Fuse Size Metric | 5mm x 20mm |
Fuse Size Imperial | 0.2" x 0.79" |
Product Range | GMA Series |
Status: | Unknown |
---|---|
Series: | GMA Series |
RoHS: | Compliant |
Blow Characteristic | Fast Acting |
---|---|
Fuse Current | 250mA |
Voltage Rating VAC | 250V |
Fuse Size Metric | 5mm x 20mm |
Fuse Size Imperial | 0.2" x 0.79" |
Product Range | GMA Series |
RoHS Compliant | Yes |
Where can I find additional details, specifications and documents for a GMA-250MA-R?
Additional datasheets, footprints and schematics for GMA-250MA-R are listed on our Part Details page. You can also find images and similar parts to GMA-250MA-R on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for GMA-250MA-R on our Product Comparison page. Access via the 'View Pricing & Stock' button to view GMA-250MA-R price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does GMA-250MA-R fall under?
The GMA-250MA-R is listed under Electronic & Electrical Components > Fuses & Circuit Protection > Fuses & Fuse Accessories.
Can I view similar or alternative parts?
You can view similar parts to GMA-250MA-R when available in the Fuses & Fuse Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the GMA-250MA-R you can contact the distributor directly for product support, shipping queries etc.
Is the GMA-250MA-R RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for GMA-250MA-R have stock available?
There is no stock from authorised distributors for GMA-250MA-R.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for GMA-250MA-R often in real-time on the comparison pages.
What if I can't find stock of GMA-250MA-R?
You can fill out our help required form which you can use to request a quote for GMA-250MA-R from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.