GMA-15A Fuses & Fuse Accessories by Eaton

FUSE, CARTRIDGE, 15A, 5 X 20MM, FAST ACT

Status: Unknown
Series: GMA Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$1.47

Distributor Stock
Logo for Newark
Newark
from US$1.90
No stock
Buy Now
Logo for Rapid Electronics
Rapid Electronics
from US$1.47
4,379
in stock
Buy Now
Logo for Relay Specialties
Relay Specialties
-
16
in stock
Buy Now
Logo for Carlton-Bates
Carlton-Bates
-
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Blow Characteristic Fast Acting
Fuse Current 15A
Voltage Rating VAC 125V
Fuse Size Metric 5mm x 20mm
Fuse Size Imperial 0.2" x 0.79"
Product Range GMA Series
Diameter 5mm
Length 20mm
RoHS Compliant No

Alternative Descriptions

Cartridge Fuses GMA 1.5A BUSS FUSE | Rapid Electronics
Glass Body Fuses, 125 V/150AHolder, Fast Blow, 15 A5mm x 20mm | Relay Specialties
Cooper Bussmann |Eaton Bussmann GMA-1.5A | Newark Electronics
Fuse, Miniature Glass Tube | Carlton-Bates
Fuse Miniature 15A 125V Fast 2-Pin Cartridge Holder | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a GMA-15A?

Additional datasheets, footprints and schematics for GMA-15A are listed on our Part Details page. You can also find images and similar parts to GMA-15A on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for GMA-15A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view GMA-15A price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does GMA-15A fall under?

The GMA-15A is listed under Circuit Protection > Fuses & Fuse Accessories > Fuses > Cartridge Fuses.

Can I view similar or alternative parts?

You can view similar parts to GMA-15A when available in the Cartridge Fuses range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the GMA-15A you can contact the distributor directly for product support, shipping queries etc.

Is the GMA-15A RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for GMA-15A have stock available?

Authorised distributors including Rapid Electronics, Relay Specialties, Newark Electronics, Carlton-Bates and Avnet Abacus have stock available or on a lead time for GMA-15A.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for GMA-15A often in real-time on the comparison pages.

What if I can't find stock of GMA-15A?

You can fill out our help required form which you can use to request a quote for GMA-15A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay