Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$8.34
For Use With | Omron Magnetic Proximity Sensor |
---|---|
Product Range | - |
Accessory Type | Magnet |
Sensing Range Max | 15mm |
Sensor Input | Magnetic |
Supply Current | 0.1A |
Supply Voltage Max | 100VDC |
Magnetic Proximity Sensor | Newark Electronics |
MAGNET for sensor | RS |
MAGNET FOR GLS-S1 | Avnet America |
NO Block Inductive Proximity Sensor 15 mm Detection Range 100 V dc IP40 | Omron Automation GLS-M1 | RS Americas |
Proximity Sensors MAGNET FOR GLS-S1 | Sager |
Where can I find additional details, specifications and documents for a GLSM1?
Additional datasheets, footprints and schematics for GLSM1 are listed on our Part Details page. You can also find images and similar parts to GLSM1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for GLSM1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view GLSM1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does GLSM1 fall under?
The GLSM1 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to GLSM1 when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the GLSM1 you can contact the distributor directly for product support, shipping queries etc.
Is the GLSM1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for GLSM1 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and Avnet America have stock available or on a lead time for GLSM1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for GLSM1 often in real-time on the comparison pages.
What if I can't find stock of GLSM1?
You can fill out our help required form which you can use to request a quote for GLSM1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.