Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$107.99
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$107.99
|
No stock
|
Buy Now |
No. of Outputs | 1Outputs |
---|---|
Output Power Max | 24W |
Output Voltage - Output 1 | 24V |
Output Current - Output 1 | 1A |
Output Voltage - Output 2 | - |
Output Current - Output 2 | - |
Input Voltage VAC | 230V AC to 400V AC |
Product Range | - |
Power Supply Output Type | Fixed |
Output Voltage - Output 3 | - |
Output Current - Output 3 | - |
SVHC | No SVHC (12-Jan-2017) |
Approval Bodies | EN IEC VDE |
Efficiency | 50% |
External Depth | 132mm |
External Length / Height | 75mm |
External Width | 62.5mm |
Height | 75mm |
Input Voltage | 230VAC |
Input Voltage AC Max | 400V |
Input Voltage AC Min | 230V |
Length | 132mm |
Load Regulation | 1% |
Operating Temperature Max | 60°C |
Operating Temperature Min | 0°C |
Output Ripple Voltage pk-pk | 30mV |
Power Supply Type | Linear |
Supply Frequency Max | 60Hz |
Supply Frequency Min | 50Hz |
Supply Voltage | 230V |
Supply Voltage Typ | 230V AC |
Weight | 1.2kg |
Width | 62.5mm |
PSU, DC, ENCLOSED, 24V, 1A | Farnell |
Where can I find additional details, specifications and documents for a GLS230/24-1?
Additional datasheets, footprints and schematics for GLS230/24-1 are listed on our Part Details page. You can also find images and similar parts to GLS230/24-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for GLS230/24-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view GLS230/24-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does GLS230/24-1 fall under?
The GLS230/24-1 is listed under Electrical & Lighting > Batteries & Power Supplies > Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to GLS230/24-1 when available in the Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the GLS230/24-1 you can contact the distributor directly for product support, shipping queries etc.
Is the GLS230/24-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for GLS230/24-1 have stock available?
Authorised distributors including Farnell have stock available or on a lead time for GLS230/24-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for GLS230/24-1 often in real-time on the comparison pages.
What if I can't find stock of GLS230/24-1?
You can fill out our help required form which you can use to request a quote for GLS230/24-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.