Status: | Unknown |
---|---|
Series: | GLR Series |
RoHS: | Unknown |
Product Range | GLR Series |
---|---|
Fuse Current | 500mA |
Voltage Rating VAC | 300VAC |
Blow Characteristic | Fast Acting |
Diameter | 18.288mm |
RoHS Compliant | No |
BUSS SMALL DIMENSION FUSE | Eaton Electronics GLR-1/2 | RS Americas |
Fuse, 500Ma, 300V, Fast Acting | Newark Electronics |
Fuse 12A 300V Fast 2-Pin Cartridge Panel Mount | Avnet America |
Fuse, In-Line with Cap | Carlton-Bates |
Specialty Fuses 300VAC 12A Fast Acting Non Rejecting | Sager |
Where can I find additional details, specifications and documents for a GLR 1/2?
Additional datasheets, footprints and schematics for GLR 1/2 are listed on our Part Details page. You can also find images and similar parts to GLR 1/2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for GLR 1/2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view GLR 1/2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does GLR 1/2 fall under?
The GLR 1/2 is listed under Circuit Protection > Fuses & Fuse Accessories > Fuses > Industrial & Electrical Power Fuses.
Can I view similar or alternative parts?
You can view similar parts to GLR 1/2 when available in the Industrial & Electrical Power Fuses range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the GLR 1/2 you can contact the distributor directly for product support, shipping queries etc.
Is the GLR 1/2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for GLR 1/2 have stock available?
Authorised distributors including RS Americas, Newark Electronics, Avnet America, Carlton-Bates and Sager have stock available or on a lead time for GLR 1/2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for GLR 1/2 often in real-time on the comparison pages.
What if I can't find stock of GLR 1/2?
You can fill out our help required form which you can use to request a quote for GLR 1/2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.