Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$3.00
Distributor | Stock | ||
---|---|---|---|
Newark
from US$3.00
|
24
in stock
|
Buy Now |
LAMP STYLE | REFLECTOR |
---|---|
LAMP BASE TYPE | E26 |
LED COLOR | COOL WHITE |
CCT | 5000K |
DIMMABLE | DIMMABLE |
BEAM ANGLE | 40° |
EQUIVALENT WATTAGE | 90W |
POWER RATING | 15W |
90W Equivalent Indoor Dimmable Par38 Led Reflector (3000K) | Newark Electronics |
Where can I find additional details, specifications and documents for a G-L9-PAR38DWP-15W-30K-40?
Additional datasheets, footprints and schematics for G-L9-PAR38DWP-15W-30K-40 are listed on our Part Details page. You can also find images and similar parts to G-L9-PAR38DWP-15W-30K-40 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for G-L9-PAR38DWP-15W-30K-40 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view G-L9-PAR38DWP-15W-30K-40 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does G-L9-PAR38DWP-15W-30K-40 fall under?
The G-L9-PAR38DWP-15W-30K-40 is listed under Lighting Products > More Lighting Products.
Can I view similar or alternative parts?
You can view similar parts to G-L9-PAR38DWP-15W-30K-40 when available in the More Lighting Products range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the G-L9-PAR38DWP-15W-30K-40 you can contact the distributor directly for product support, shipping queries etc.
Is the G-L9-PAR38DWP-15W-30K-40 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for G-L9-PAR38DWP-15W-30K-40 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for G-L9-PAR38DWP-15W-30K-40.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for G-L9-PAR38DWP-15W-30K-40 often in real-time on the comparison pages.
What if I can't find stock of G-L9-PAR38DWP-15W-30K-40?
You can fill out our help required form which you can use to request a quote for G-L9-PAR38DWP-15W-30K-40 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.