GL41A-E3/96 Diodes by Vishay Intertechnology

STANDARD DIODE, 1A, 50V, DO-213AB

Status: Unknown
Series: -
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.08

Distributor Stock
Logo for Newark
Newark
from US$0.30
No stock
Buy Now
Logo for Avnet America
Avnet America
from US$0.08
3,000
in stock
Buy Now
Logo for Future Electronics
Future Electronics
from US$0.13
1,500
in stock
Buy Now
Logo for TTI Europe
TTI Europe
from US$0.13
-
Buy Now
Logo for Avnet Asia
Avnet Asia
-
-
Buy Now
Logo for EBV Elektronik
EBV Elektronik
-
-
Buy Now

Specifications

Repetitive Reverse Voltage Vrrm Max 50V
Forward Current If(AV) 1A
Diode Configuration Single
Forward Voltage VF Max 1.1V
Forward Surge Current Ifsm Max 30A
RoHS Compliant Yes

Alternative Descriptions

8A,100V,35Ns,single Uf Rect Rohs Compliant: Yes |Vishay GL41A-E3/96 | Newark Electronics
Diode 50V 1A 2-Pin DO-213AB T/R | Avnet America
GL41A Series 1 A 50 V Surface Mount Glass Passivated Junction Rectifier-DO-213AB | Future Electronics
1.0A 50V STD DO213AB | TTI Europe


Frequently Asked Questions

Where can I find additional details, specifications and documents for a GL41A-E3/96?

Additional datasheets, footprints and schematics for GL41A-E3/96 are listed on our Part Details page. You can also find images and similar parts to GL41A-E3/96 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for GL41A-E3/96 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view GL41A-E3/96 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does GL41A-E3/96 fall under?

The GL41A-E3/96 is listed under Semiconductors - Discretes > Diodes > Standard Recovery Rectifier Diodes.

Can I view similar or alternative parts?

You can view similar parts to GL41A-E3/96 when available in the Standard Recovery Rectifier Diodes range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the GL41A-E3/96 you can contact the distributor directly for product support, shipping queries etc.

Is the GL41A-E3/96 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for GL41A-E3/96 have stock available?

Authorised distributors including Newark Electronics, Avnet America, Future Electronics, TTI Europe and Avnet Asia have stock available or on a lead time for GL41A-E3/96.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for GL41A-E3/96 often in real-time on the comparison pages.

What if I can't find stock of GL41A-E3/96?

You can fill out our help required form which you can use to request a quote for GL41A-E3/96 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay