Status: | Unknown |
---|---|
Series: | G10 Series |
RoHS: | Compliant |
Sensing Range Max | 15m |
---|---|
Sensing Method | Retroreflective |
Sensor Output | PNP |
Product Range | G10 Series |
Connection Method | M12 Connector |
Supply Voltage DC Min | 10VDC |
Supply Voltage DC Max | 30VDC |
SVHC | No |
RoHS Compliant | Yes |
Photoelectric Sensor, 15M, 30Vdc | Newark Electronics |
Photoelectric Retroreflective Sensor,15m and 12m, Visbl Red, PNP, M12 Conn | SICK GL10-P4112 | RS Americas |
Where can I find additional details, specifications and documents for a GL10-P4112?
Additional datasheets, footprints and schematics for GL10-P4112 are listed on our Part Details page. You can also find images and similar parts to GL10-P4112 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for GL10-P4112 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view GL10-P4112 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does GL10-P4112 fall under?
The GL10-P4112 is listed under Sensors & Transducers > Sensors > Light Sensors > Distance Photoelectric Sensors.
Can I view similar or alternative parts?
You can view similar parts to GL10-P4112 when available in the Distance Photoelectric Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the GL10-P4112 you can contact the distributor directly for product support, shipping queries etc.
Is the GL10-P4112 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for GL10-P4112 have stock available?
Authorised distributors including Newark Electronics, RS Americas, element14 and Farnell have stock available or on a lead time for GL10-P4112.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for GL10-P4112 often in real-time on the comparison pages.
What if I can't find stock of GL10-P4112?
You can fill out our help required form which you can use to request a quote for GL10-P4112 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.