Status: | Unknown |
---|---|
Series: | GJM Series |
RoHS: | Unknown |
Capacitance | 0.7pF |
---|---|
Voltage Rating | 50V |
Ceramic Capacitor Case | 0402 [1005 Metric] |
Capacitance Tolerance | ± 0.5pF |
Dielectric Characteristic | C0G / NP0 |
Product Range | GJM Series |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Cap Ceramic Monolithic 0.7pF 50VDC 0.5pF SMD Paper T/R | Avnet America |
CAP, 0.7PF, 50V, MLCC, 0402 | Farnell |
Where can I find additional details, specifications and documents for a GJM1555C1HR70DB01D?
Additional datasheets, footprints and schematics for GJM1555C1HR70DB01D are listed on our Part Details page. You can also find images and similar parts to GJM1555C1HR70DB01D on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for GJM1555C1HR70DB01D on our Product Comparison page. Access via the 'View Pricing & Stock' button to view GJM1555C1HR70DB01D price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does GJM1555C1HR70DB01D fall under?
The GJM1555C1HR70DB01D is listed under Murata Parts.
Can I view similar or alternative parts?
You can view similar parts to GJM1555C1HR70DB01D when available in the Murata Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the GJM1555C1HR70DB01D you can contact the distributor directly for product support, shipping queries etc.
Is the GJM1555C1HR70DB01D RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for GJM1555C1HR70DB01D have stock available?
Authorised distributors including Avnet America and Farnell have stock available or on a lead time for GJM1555C1HR70DB01D.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for GJM1555C1HR70DB01D often in real-time on the comparison pages.
What if I can't find stock of GJM1555C1HR70DB01D?
You can fill out our help required form which you can use to request a quote for GJM1555C1HR70DB01D from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.