Status: | Unknown |
---|---|
Series: | GJM Series |
RoHS: | Unknown |
Capacitance | 1.4pF |
---|---|
Voltage Rating | 16V |
Ceramic Capacitor Case | 01005 [0402 Metric] |
Capacitance Tolerance | ± 0.25pF |
Dielectric Characteristic | C0G / NP0 |
Product Range | GJM Series |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Cap Ceramic Monolithic 1.4pF 16VDC 0.25pF SMD Emboss T/R | Avnet America |
CAP, 1.4PF, 16V, MLCC, 01005 | Farnell |
Where can I find additional details, specifications and documents for a GJM0225C1C1R4CB01L?
Additional datasheets, footprints and schematics for GJM0225C1C1R4CB01L are listed on our Part Details page. You can also find images and similar parts to GJM0225C1C1R4CB01L on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for GJM0225C1C1R4CB01L on our Product Comparison page. Access via the 'View Pricing & Stock' button to view GJM0225C1C1R4CB01L price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does GJM0225C1C1R4CB01L fall under?
The GJM0225C1C1R4CB01L is listed under Murata Parts.
Can I view similar or alternative parts?
You can view similar parts to GJM0225C1C1R4CB01L when available in the Murata Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the GJM0225C1C1R4CB01L you can contact the distributor directly for product support, shipping queries etc.
Is the GJM0225C1C1R4CB01L RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for GJM0225C1C1R4CB01L have stock available?
Authorised distributors including Avnet America and Farnell have stock available or on a lead time for GJM0225C1C1R4CB01L.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for GJM0225C1C1R4CB01L often in real-time on the comparison pages.
What if I can't find stock of GJM0225C1C1R4CB01L?
You can fill out our help required form which you can use to request a quote for GJM0225C1C1R4CB01L from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.