Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Power Rating | 250VA |
---|---|
Secondary Voltages | 115V |
Current Rating | 2.17A |
Isolation Transformer Primary Voltages | 1 x 230V |
Input Voltage | 230VAC |
No. of Phases | Single Phase |
RoHS Compliant | Yes |
Transformer, Isolation, Enclosed, 1, Freq 50/60Hz, Pri 230VAC, Sec 115VAC, 9lbs. | Stancor GISD-250 | RS Americas |
Isolation Transformer | Newark Electronics |
Where can I find additional details, specifications and documents for a GISD-250?
Additional datasheets, footprints and schematics for GISD-250 are listed on our Part Details page. You can also find images and similar parts to GISD-250 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for GISD-250 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view GISD-250 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does GISD-250 fall under?
The GISD-250 is listed under Transformers > Isolation Transformers.
Can I view similar or alternative parts?
You can view similar parts to GISD-250 when available in the Isolation Transformers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the GISD-250 you can contact the distributor directly for product support, shipping queries etc.
Is the GISD-250 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for GISD-250 have stock available?
Authorised distributors including RS Americas, Newark Electronics and Relay Specialties have stock available or on a lead time for GISD-250.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for GISD-250 often in real-time on the comparison pages.
What if I can't find stock of GISD-250?
You can fill out our help required form which you can use to request a quote for GISD-250 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.