Status: | Unknown |
---|---|
Series: | GHVC Series |
RoHS: | Unknown |
No distributors results available
Resistor Case Style | 1206 [3216 Metric] |
---|---|
Resistance | 470kohm |
Product Range | GHVC Series |
Voltage Rating | 1kV |
Resistor Element Material | Thick Film |
Power Rating | 300mW |
Resistance Tolerance | ± 1% |
Temperature Coefficient | ± 100ppm/°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a GHVC1206-470KFT1?
Additional datasheets, footprints and schematics for GHVC1206-470KFT1 are listed on our Part Details page. You can also find images and similar parts to GHVC1206-470KFT1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for GHVC1206-470KFT1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view GHVC1206-470KFT1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does GHVC1206-470KFT1 fall under?
The GHVC1206-470KFT1 is listed under TT Electronics Parts.
Can I view similar or alternative parts?
You can view similar parts to GHVC1206-470KFT1 when available in the TT Electronics Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the GHVC1206-470KFT1 you can contact the distributor directly for product support, shipping queries etc.
Is the GHVC1206-470KFT1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for GHVC1206-470KFT1 have stock available?
There is no stock from authorised distributors for GHVC1206-470KFT1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for GHVC1206-470KFT1 often in real-time on the comparison pages.
What if I can't find stock of GHVC1206-470KFT1?
You can fill out our help required form which you can use to request a quote for GHVC1206-470KFT1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.