Status: | Unknown |
---|---|
Series: | GH Series |
RoHS: | Unknown |
Prices starting from US$0.06
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.06
|
3,540
in stock
|
Buy Now | |
Chip One Stop
from US$0.08
|
13,039
in stock
|
Buy Now | |
element14
from US$0.13
|
9,810
in stock
|
Buy Now | |
Newark Electronics
from US$0.09
|
9,571
in stock
|
Buy Now | |
Farnell
from US$0.09
|
8,925
in stock
|
Buy Now | |
Conrad
from US$0.22
|
5,349
in stock
|
Buy Now | |
CoreStaff
from US$0.14
|
3,450
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.11
|
1,792
in stock
|
Buy Now | |
Heilind Electronics
from US$0.08
|
1,366
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.08
|
410
in stock
|
Buy Now | |
Future Electronics
from US$0.07
|
-
|
Buy Now |
Pitch Spacing | 1.25mm |
---|---|
No. of Contacts | 10Contacts |
Gender | - |
Product Range | GH Series |
Contact Termination Type | Crimp |
No. of Rows | 10Rows |
Contact Plating | Tin Plated Contacts |
Contact Material | Phosphor Bronze |
SVHC | No SVHC (27-Jun-2018) |
Contact Termination | Crimp |
Current Rating | 1A |
Operating Temperature Max | 85°C |
Operating Temperature Min | -25°C |
Voltage Rating VAC | 50V |
Wire Size AWG Max | 26AWG |
Wire Size AWG Min | 30AWG |
HOUSING, 1.25MM, 10WAY | element14 |
Connector Housing, Rcpt, 10Pos, 1.25Mm | Newark Electronics |
Content: 1 pc(s) | Conrad |
GH 1.25mm pitch housing 10 way | RS |
Plug | Transfer Multisort Elektronik |
GH HOUSING | Heilind Electronics |
GH Series 1.25 mm Pitch 10 Position Single Row Wire to Board Connector Housing | Future Electronics |
Where can I find additional details, specifications and documents for a GHR-10V-S?
Additional datasheets, footprints and schematics for GHR-10V-S are listed on our Part Details page. You can also find images and similar parts to GHR-10V-S on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for GHR-10V-S on our Product Comparison page. Access via the 'View Pricing & Stock' button to view GHR-10V-S price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does GHR-10V-S fall under?
The GHR-10V-S is listed under Cable Leads & Connectors > Connectors > PCB Connectors.
Can I view similar or alternative parts?
You can view similar parts to GHR-10V-S when available in the PCB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the GHR-10V-S you can contact the distributor directly for product support, shipping queries etc.
Is the GHR-10V-S RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for GHR-10V-S have stock available?
Authorised distributors including Chip One Stop, element14, Newark Electronics, Farnell and Conrad have stock available or on a lead time for GHR-10V-S.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for GHR-10V-S often in real-time on the comparison pages.
What if I can't find stock of GHR-10V-S?
You can fill out our help required form which you can use to request a quote for GHR-10V-S from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.