Status: | Unknown |
---|---|
Series: | GH Series |
RoHS: | Unknown |
Prices starting from US$0.0323
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.05
|
10,140
in stock
|
Buy Now | |
TTI Europe
from US$0.0323
|
132,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.06
|
43,101
in stock
|
Buy Now | |
element14
from US$0.09
|
37,520
in stock
|
Buy Now | |
Farnell
from US$0.05
|
35,930
in stock
|
Buy Now | |
Chip One Stop
from US$0.0356
|
3,156
in stock
|
Buy Now | |
CoreStaff
from US$0.10
|
2,955
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.06
|
2,205
in stock
|
Buy Now | |
Conrad
from US$0.12
|
1,760
in stock
|
Buy Now | |
Amar Radio Corporation
-
|
3,020
in stock
|
Buy Now | |
Sorelec
-
|
3,000
in stock
|
Buy Now | |
Future Electronics
from US$0.0416
|
-
|
Buy Now |
Pitch Spacing | 1.25mm |
---|---|
No. of Contacts | 3Contacts |
Gender | Receptacle |
Product Range | GH Series |
Contact Termination Type | Crimp |
No. of Rows | 3Rows |
Contact Plating | Tin Plated Contacts |
Contact Material | Phosphor Bronze |
SVHC | No SVHC (27-Jun-2018) |
Contact Termination | Crimp |
Current Rating | 1A |
Operating Temperature Max | 85°C |
Operating Temperature Min | -25°C |
Voltage Rating VAC | 50V |
Wire Size AWG Max | 26AWG |
Wire Size AWG Min | 30AWG |
PITCH1.25MM,1A,AWG#30-#26 | TTI Europe |
Wire-To-Board Connector, Receptacle, 3 Position, 3 Row | Newark Electronics |
HOUSING, 1.25MM, 3WAY | element14 |
GH 1.25mm pitch housing 3 way | RS |
Plug | Transfer Multisort Elektronik |
Content: 1 pc(s) | Conrad |
GH Connector | Amar Radio Corporation |
1.25 mm Pitch 3 Position Single Row Wire to Board Connector Housing | Future Electronics |
Where can I find additional details, specifications and documents for a GHR-03V-S?
Additional datasheets, footprints and schematics for GHR-03V-S are listed on our Part Details page. You can also find images and similar parts to GHR-03V-S on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for GHR-03V-S on our Product Comparison page. Access via the 'View Pricing & Stock' button to view GHR-03V-S price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does GHR-03V-S fall under?
The GHR-03V-S is listed under Cable Leads & Connectors > Connectors > PCB Connectors.
Can I view similar or alternative parts?
You can view similar parts to GHR-03V-S when available in the PCB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the GHR-03V-S you can contact the distributor directly for product support, shipping queries etc.
Is the GHR-03V-S RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for GHR-03V-S have stock available?
Authorised distributors including TTI Europe, Newark Electronics, element14, Farnell and RS have stock available or on a lead time for GHR-03V-S.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for GHR-03V-S often in real-time on the comparison pages.
What if I can't find stock of GHR-03V-S?
You can fill out our help required form which you can use to request a quote for GHR-03V-S from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.