Status: | Unknown |
---|---|
Series: | GHFC Series |
RoHS: | Compliant |
Product Range | GHFC Series |
---|---|
Termination | Crimp |
Terminal Type | Wire Splice |
Insulator Material | Uninsulated |
Colour | Black |
RoHS Compliant | Yes |
Cold Applied, H-FrameSpliceClosr, BLK, 2-2/0(MainAWG), 14-6(Tap AWG) | TE Connectivity GHFC-2-90(B100) | RS Americas |
Insulating Splice/Tap Box | Newark Electronics |
Where can I find additional details, specifications and documents for a GHFC-2-90(B100)?
Additional datasheets, footprints and schematics for GHFC-2-90(B100) are listed on our Part Details page. You can also find images and similar parts to GHFC-2-90(B100) on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for GHFC-2-90(B100) on our Product Comparison page. Access via the 'View Pricing & Stock' button to view GHFC-2-90(B100) price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does GHFC-2-90(B100) fall under?
The GHFC-2-90(B100) is listed under Connectors > Crimp Terminals / Solder Terminals & Splices > Wire Splices.
Can I view similar or alternative parts?
You can view similar parts to GHFC-2-90(B100) when available in the Wire Splices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the GHFC-2-90(B100) you can contact the distributor directly for product support, shipping queries etc.
Is the GHFC-2-90(B100) RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for GHFC-2-90(B100) have stock available?
Authorised distributors including RS Americas and Newark Electronics have stock available or on a lead time for GHFC-2-90(B100).
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for GHFC-2-90(B100) often in real-time on the comparison pages.
What if I can't find stock of GHFC-2-90(B100)?
You can fill out our help required form which you can use to request a quote for GHFC-2-90(B100) from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.