Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
For Use With | FLIR Lepton Breakout Board |
---|---|
External Height | 30.6mm |
External Width | 36.7mm |
External Depth | 13.5mm |
Enclosure Material | - |
Body Color | - |
Product Range | - |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Body Length | 11.1mm |
---|---|
Compressed Length | 4.7mm |
Compression Load Max | 21N |
External Diameter | 8.33mm |
Wire Diameter | 0.9mm |
RoHS Compliant | Yes |
Spring, Compression, 21N, 11.1Mm | Newark Electronics |
Where can I find additional details, specifications and documents for a GG-24?
Additional datasheets, footprints and schematics for GG-24 are listed on our Part Details page. You can also find images and similar parts to GG-24 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for GG-24 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view GG-24 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does GG-24 fall under?
The GG-24 is listed under Education Maker & Hobbyist Electronics > Single Board Computers & Microcontrollers > SBC Cases.
Can I view similar or alternative parts?
You can view similar parts to GG-24 when available in the SBC Cases range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the GG-24 you can contact the distributor directly for product support, shipping queries etc.
Is the GG-24 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for GG-24 have stock available?
Authorised distributors including Newark Electronics and element14 have stock available or on a lead time for GG-24.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for GG-24 often in real-time on the comparison pages.
What if I can't find stock of GG-24?
You can fill out our help required form which you can use to request a quote for GG-24 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.