GFP25C15A Cable Assemblies by Hubbell

POWER CORD, NEMA 5-15P/15R, 25FT, 15A

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$184.00

Distributor Stock
Logo for Newark
Newark
from US$184.00
No stock
Buy Now
Logo for RS Americas
RS Americas
from US$228.74
-
Buy Now
Logo for Sager
Sager
-
-
Buy Now

Specifications

Connector Type A NEMA 5-15P
Connector Type B NEMA 5-15R
Cable Length - Metric 7.6m
Current Rating 15A
Voltage Rating 120VAC
Cable Length - Imperial 25ft
RoHS Compliant Yes

Alternative Descriptions

Power Cord, Nema 5-15P/15R, 25Ft, 15A | Newark Electronics
GFCI LINECORD, IND, 15A 120V, 25', AUTO | Hubbell Wiring Device-Kellems GFP25C15A | RS Americas
Hubbell | Sager


Frequently Asked Questions

Where can I find additional details, specifications and documents for a GFP25C15A?

Additional datasheets, footprints and schematics for GFP25C15A are listed on our Part Details page. You can also find images and similar parts to GFP25C15A on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for GFP25C15A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view GFP25C15A price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does GFP25C15A fall under?

The GFP25C15A is listed under Cable, Wire & Cable Assemblies > Cable Assemblies > Power Cords / Electrical Power Cables.

Can I view similar or alternative parts?

You can view similar parts to GFP25C15A when available in the Power Cords / Electrical Power Cables range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the GFP25C15A you can contact the distributor directly for product support, shipping queries etc.

Is the GFP25C15A RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for GFP25C15A have stock available?

Authorised distributors including Newark Electronics, RS Americas and Sager have stock available or on a lead time for GFP25C15A.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for GFP25C15A often in real-time on the comparison pages.

What if I can't find stock of GFP25C15A?

You can fill out our help required form which you can use to request a quote for GFP25C15A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay