Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$434.50
Distributor | Stock | ||
---|---|---|---|
Newark
from US$434.50
|
No stock
|
Buy Now |
Bandwidth | 2.7GHz |
---|---|
Counter Measuring Functions | Frequency, Period, Peak Voltage |
No. of Digits / Alpha | 8 |
Sensitivity | 10mVrms |
External Height | 95mm |
External Width | 230mm |
External Depth | 280mm |
Bandwidth:2.7Ghz | Newark Electronics |
Where can I find additional details, specifications and documents for a GFC-8270H?
Additional datasheets, footprints and schematics for GFC-8270H are listed on our Part Details page. You can also find images and similar parts to GFC-8270H on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for GFC-8270H on our Product Comparison page. Access via the 'View Pricing & Stock' button to view GFC-8270H price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does GFC-8270H fall under?
The GFC-8270H is listed under Test & Measurement > Signal Generators & Counters > Frequency Counters.
Can I view similar or alternative parts?
You can view similar parts to GFC-8270H when available in the Frequency Counters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the GFC-8270H you can contact the distributor directly for product support, shipping queries etc.
Is the GFC-8270H RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for GFC-8270H have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for GFC-8270H.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for GFC-8270H often in real-time on the comparison pages.
What if I can't find stock of GFC-8270H?
You can fill out our help required form which you can use to request a quote for GFC-8270H from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.