Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Cone Type | Paper |
---|---|
Dimensions LxWxH (in) | 7.99 x 7.99 x 3.31 |
Dimensions LxWxH (mm) | 203 x 203 x 84 |
Frame Shape | Round |
Height (mm) | 84 |
Impedance (Ohms) | 8 |
Length (mm) | 203 |
Magnet Type | Ferrite |
Max Input (W) | 80 |
Mounting Style | Solder Eyelet(s) |
Nominal Input (W) | 50 |
Resonance Freq. (Hz) | 50 |
S.P. Level (dB) | 94 (1 W / 0.5 m) |
Width (mm) | 203 |
Where can I find additional details, specifications and documents for a GF2005?
Additional datasheets, footprints and schematics for GF2005 are listed on our Part Details page. You can also find images and similar parts to GF2005 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for GF2005 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view GF2005 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does GF2005 fall under?
The GF2005 is listed under audio > speakers > standard-(41-mm~205-mm) > gf2005.
Can I view similar or alternative parts?
You can view similar parts to GF2005 when available in the gf2005 range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the GF2005 you can contact the distributor directly for product support, shipping queries etc.
Is the GF2005 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for GF2005 have stock available?
There is no stock from authorised distributors for GF2005.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for GF2005 often in real-time on the comparison pages.
What if I can't find stock of GF2005?
You can fill out our help required form which you can use to request a quote for GF2005 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.