Status: | Unknown |
---|---|
Series: | SUPERECTIFIER Series |
RoHS: | Unknown |
Prices starting from US$0.12
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.22
|
19,625
in stock
|
Buy Now | |
TTI Europe
from US$0.15
|
84,500
in stock
|
Buy Now | |
Rutronik
from US$0.14
|
19,500
in stock
|
Buy Now | |
Distrelec
from US$0.19
|
12,550
in stock
|
Buy Now | |
Newark Electronics
from US$0.36
|
7,580
in stock
|
Buy Now | |
element14
from US$0.18
|
6,680
in stock
|
Buy Now | |
Farnell
from US$0.18
|
6,680
in stock
|
Buy Now | |
Future Electronics
from US$0.15
|
-
|
Buy Now | |
Avnet America
from US$0.12
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Repetitive Reverse Voltage Vrrm Max | 1kV |
---|---|
Forward Current If(AV) | 1A |
Diode Configuration | Single |
Forward Voltage VF Max | 1.2V |
Reverse Recovery Time trr Max | 2µs |
Forward Surge Current Ifsm Max | 30A |
Operating Temperature Max | 175°C |
Diode Case Style | DO-214BA |
No. of Pins | 2Pins, 2 Pin |
Product Range | SUPERECTIFIER Series |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Current If @ Vf | 1A |
Current Ifsm | 30A |
Diode Polarity | Cathode |
Diode Type | Ultrafast Recovery |
External Depth | 2.9mm |
External Length / Height | 3mm |
External Width | 5.74mm |
Forward Voltage | 1.2V |
Junction Temperature Tj Max | 175°C |
Operating Temperature Min | -65°C |
Operating Temperature Range | -65°C to +175°C |
Reverse Recovery Time trr Typ | 2µs |
SMD Marking | GM |
1.0A 1KV STD DO214BA | TTI Europe |
Diode Standard Recovery 1KV 1A | RS |
SI-DIODE 1A 1000V GF1 | Rutronik |
Vishay Glass Passivated Rectifier 1kV 1A DO-214BA | Distrelec |
Rectifier, Single, 1A, 1Kv, Do-214Ba, Repetitive Reverse Voltage Vrrm Max-1Kv, Forward Current Ifav-1A, Diode Configuration-Single, Forward Voltage Vf Max-1.2V Rohs Compliant: Yes |Vishay GF1M-E3/5CA | Newark Electronics |
RECTIFIER, SINGLE, 1A, 1KV, DO-214BA | element14 |
GF1 Series 1 A 1 kV Glass Passivated Surface Mount Rectifier - DO-214BA | Future Electronics |
Diode Switching 1KV 1A 2-Pin DO-214BA T/R | Avnet America |
Where can I find additional details, specifications and documents for a GF1M-E3/5CA?
Additional datasheets, footprints and schematics for GF1M-E3/5CA are listed on our Part Details page. You can also find images and similar parts to GF1M-E3/5CA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for GF1M-E3/5CA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view GF1M-E3/5CA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does GF1M-E3/5CA fall under?
The GF1M-E3/5CA is listed under Vishay Intertechnology Parts.
Can I view similar or alternative parts?
You can view similar parts to GF1M-E3/5CA when available in the Vishay Intertechnology Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the GF1M-E3/5CA you can contact the distributor directly for product support, shipping queries etc.
Is the GF1M-E3/5CA RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for GF1M-E3/5CA have stock available?
Authorised distributors including TTI Europe, RS, Rutronik, Distrelec and Newark Electronics have stock available or on a lead time for GF1M-E3/5CA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for GF1M-E3/5CA often in real-time on the comparison pages.
What if I can't find stock of GF1M-E3/5CA?
You can fill out our help required form which you can use to request a quote for GF1M-E3/5CA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.