Status: | Unknown |
---|---|
Series: | SUPERECTIFIER Series |
RoHS: | Unknown |
Prices starting from US$0.05
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.19
|
4,460
in stock
|
Buy Now | |
TTI Europe
from US$0.11
|
78,000
in stock
|
Buy Now | |
Rutronik
from US$0.14
|
71,500
in stock
|
Buy Now | |
Newark Electronics
from US$0.25
|
6,957
in stock
|
Buy Now | |
element14
from US$0.15
|
6,957
in stock
|
Buy Now | |
Farnell
from US$0.14
|
6,957
in stock
|
Buy Now | |
Distrelec
from US$0.05
|
6,480
in stock
|
Buy Now | |
Future Electronics
from US$0.11
|
-
|
Buy Now | |
Avnet America
from US$0.12
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Repetitive Reverse Voltage Vrrm Max | 400V |
---|---|
Forward Current If(AV) | 1A |
Diode Configuration | Single |
Forward Voltage VF Max | 1.1V |
Reverse Recovery Time trr Max | 2µs |
Forward Surge Current Ifsm Max | 30A |
Operating Temperature Max | 175°C |
Diode Case Style | DO-214BA |
No. of Pins | 2Pins |
Product Range | SUPERECTIFIER Series |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Current If @ Vf | 1A |
Current Ifsm | 30A |
Diode Polarity | Cathode |
Diode Type | Standard Recovery |
External Depth | 2.9mm |
External Length / Height | 3mm |
External Width | 5.76mm |
Forward Voltage | 1.1V |
Junction Temperature Tj Max | 175°C |
Operating Temperature Min | -65°C |
Operating Temperature Range | -65°C to +175°C |
Reverse Recovery Time trr Typ | 3µs |
SMD Marking | GG |
1.0A 400V STD DO214BA | TTI Europe |
SI-DIODE 1A 400V GF1 | Rutronik |
Rectifier, Single, 1A, 400V, Do-214Ba | Newark Electronics |
RECTIFIER, SINGLE, 1A, 400V, DO-214BA | element14 |
Vishay Glass Passivated Rectifier 400V 1A DO-214BA | Distrelec |
Diode Standard Recovery 400V 1A | RS |
Rectifiers 400 Volt 1.0 Amp Glass Passivated | Future Electronics |
Diode Switching 400V 1A 2-Pin DO-214BA T/R | Avnet America |
Where can I find additional details, specifications and documents for a GF1G-E3/5CA?
Additional datasheets, footprints and schematics for GF1G-E3/5CA are listed on our Part Details page. You can also find images and similar parts to GF1G-E3/5CA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for GF1G-E3/5CA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view GF1G-E3/5CA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does GF1G-E3/5CA fall under?
The GF1G-E3/5CA is listed under Vishay Intertechnology Parts.
Can I view similar or alternative parts?
You can view similar parts to GF1G-E3/5CA when available in the Vishay Intertechnology Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the GF1G-E3/5CA you can contact the distributor directly for product support, shipping queries etc.
Is the GF1G-E3/5CA RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for GF1G-E3/5CA have stock available?
Authorised distributors including TTI Europe, Rutronik, Newark Electronics, element14 and Farnell have stock available or on a lead time for GF1G-E3/5CA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for GF1G-E3/5CA often in real-time on the comparison pages.
What if I can't find stock of GF1G-E3/5CA?
You can fill out our help required form which you can use to request a quote for GF1G-E3/5CA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.