Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$3.69
Distributor | Stock | ||
---|---|---|---|
CUI Devices
from US$3.69
|
1,200
in stock
|
Buy Now |
Cone Type | Mylar |
---|---|
Dimensions LxWxH (in) | 3.94 x 3.94 x 1.43 |
Dimensions LxWxH (mm) | 100 x 100 x 36.2 |
Frame Shape | Square |
Height (mm) | 36.2 |
Impedance (Ohms) | 8 |
Length (mm) | 100 |
Magnet Type | Ferrite |
Max Input (W) | 5 |
Mounting Style | Solder Eyelet(s) |
Nominal Input (W) | 3 |
Resonance Freq. (Hz) | 250 |
S.P. Level (dB) | 93 (1 W / 0.5 m) |
Width (mm) | 100 |
Where can I find additional details, specifications and documents for a GF1003M?
Additional datasheets, footprints and schematics for GF1003M are listed on our Part Details page. You can also find images and similar parts to GF1003M on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for GF1003M on our Product Comparison page. Access via the 'View Pricing & Stock' button to view GF1003M price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does GF1003M fall under?
The GF1003M is listed under audio > speakers > standard-(41-mm~205-mm) > gf1003m.
Can I view similar or alternative parts?
You can view similar parts to GF1003M when available in the gf1003m range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the GF1003M you can contact the distributor directly for product support, shipping queries etc.
Is the GF1003M RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for GF1003M have stock available?
Authorised distributors including CUI Devices have stock available or on a lead time for GF1003M.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for GF1003M often in real-time on the comparison pages.
What if I can't find stock of GF1003M?
You can fill out our help required form which you can use to request a quote for GF1003M from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.