Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Cone Type | Paper |
---|---|
Dimensions LxWxH (in) | 3.03 x 3.03 x 0.94 |
Dimensions LxWxH (mm) | 77 x 77 x 24 |
Frame Shape | Round |
Height (mm) | 24 |
Impedance (Ohms) | 8 |
Length (mm) | 77 |
Magnet Type | Ferrite |
Max Input (W) | 2 |
Mounting Style | Solder Eyelet(s) |
Nominal Input (W) | 1 |
Resonance Freq. (Hz) | 180 |
S.P. Level (dB) | 92 (1 W / 0.5 m) |
Width (mm) | 77 |
Speaker 77Mm Round 24Mm Deep Paper Ferrite 1W 8 ? |Cui GF0771 | Newark Electronics |
Where can I find additional details, specifications and documents for a GF0771?
Additional datasheets, footprints and schematics for GF0771 are listed on our Part Details page. You can also find images and similar parts to GF0771 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for GF0771 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view GF0771 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does GF0771 fall under?
The GF0771 is listed under audio > speakers > standard-(41-mm~205-mm) > gf0771.
Can I view similar or alternative parts?
You can view similar parts to GF0771 when available in the gf0771 range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the GF0771 you can contact the distributor directly for product support, shipping queries etc.
Is the GF0771 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for GF0771 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, CUI Devices and Newark Electronics have stock available or on a lead time for GF0771.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for GF0771 often in real-time on the comparison pages.
What if I can't find stock of GF0771?
You can fill out our help required form which you can use to request a quote for GF0771 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.