Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Silicon Manufacturer | Atmel |
---|---|
Core Architecture | AVR |
Core Sub-Architecture | megaAVR |
Silicon Core Number | ATmega |
Silicon Family Name | - |
For Use With | Compatible with Raspberry Pi 2 Model B Raspberry Pi B+/A+/B/A |
Kit Contents | Evaluation Board for ATmega48A/PA 88A/PA 168A/PA Atmel AVR Microcontroller L6203 Motor Controller |
Product Range | - |
Features | Add-on GPIO Expansion Board for the Raspberry Pi Computer |
Add-On Gpio Expansion Brd, Raspberry Pi | Newark Electronics |
Where can I find additional details, specifications and documents for a GERTBOARD?
Additional datasheets, footprints and schematics for GERTBOARD are listed on our Part Details page. You can also find images and similar parts to GERTBOARD on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for GERTBOARD on our Product Comparison page. Access via the 'View Pricing & Stock' button to view GERTBOARD price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does GERTBOARD fall under?
The GERTBOARD is listed under Embedded Computers Education & Maker Boards > Raspberry Pi > Embedded Daughter Boards & Modules - Raspberry Pi.
Can I view similar or alternative parts?
You can view similar parts to GERTBOARD when available in the Embedded Daughter Boards & Modules - Raspberry Pi range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the GERTBOARD you can contact the distributor directly for product support, shipping queries etc.
Is the GERTBOARD RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for GERTBOARD have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for GERTBOARD.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for GERTBOARD often in real-time on the comparison pages.
What if I can't find stock of GERTBOARD?
You can fill out our help required form which you can use to request a quote for GERTBOARD from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.