Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$59.12
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$59.12
|
No stock
|
Buy Now |
No. of Channels | 4Channels |
---|---|
Protocol | FTP SMTP TCP / IP UDP |
Supply Voltage Max | 4.5V |
Frequency RF | 1.9GHz |
Module Interface | UART |
Kit Features | SIP and I2C Interface Jamming Detection Integrated TCP/IP Protocol Stack |
Product Range | - |
SVHC | No SVHC (15-Jun-2015) |
Development Tool Type | Hardware / Software - Module |
Supply Voltage Min | 3.22V |
Supply Voltage Range | 3.22V to 4.5V |
Type | GSM / GPRS Module |
MODULE, GSM / GPRS, QUAD BAND | Farnell |
Where can I find additional details, specifications and documents for a GE863QUD730?
Additional datasheets, footprints and schematics for GE863QUD730 are listed on our Part Details page. You can also find images and similar parts to GE863QUD730 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for GE863QUD730 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view GE863QUD730 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does GE863QUD730 fall under?
The GE863QUD730 is listed under Electrical & Lighting > Wireless Systems & Modules > Communications & Networking Modules.
Can I view similar or alternative parts?
You can view similar parts to GE863QUD730 when available in the Communications & Networking Modules range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the GE863QUD730 you can contact the distributor directly for product support, shipping queries etc.
Is the GE863QUD730 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for GE863QUD730 have stock available?
Authorised distributors including Farnell have stock available or on a lead time for GE863QUD730.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for GE863QUD730 often in real-time on the comparison pages.
What if I can't find stock of GE863QUD730?
You can fill out our help required form which you can use to request a quote for GE863QUD730 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.