Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Oscilloscope Probe Function | Differential |
---|---|
Bandwidth | 40MHz |
Input Voltage Max | 600V |
Test Probe Attenuation | 1 |
For Use With | All Makes & Models of Oscilloscopes |
Product Range | - |
SVHC | No SVHC (15-Jun-2015) |
Oscilloscope Probe, 40 Mhz, Differential, 600 V, 1:20, 1:200, All Makes & Models Of Oscilloscopes Rohs Compliant: Yes |Elditest GE8100 | Newark Electronics |
Where can I find additional details, specifications and documents for a GE8100?
Additional datasheets, footprints and schematics for GE8100 are listed on our Part Details page. You can also find images and similar parts to GE8100 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for GE8100 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view GE8100 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does GE8100 fall under?
The GE8100 is listed under Test & Measurement > Test Leads & Test Probes > Oscilloscope Test Probes - Voltage / Frequency.
Can I view similar or alternative parts?
You can view similar parts to GE8100 when available in the Oscilloscope Test Probes - Voltage / Frequency range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the GE8100 you can contact the distributor directly for product support, shipping queries etc.
Is the GE8100 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for GE8100 have stock available?
Authorised distributors including Farnell and Newark Electronics have stock available or on a lead time for GE8100.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for GE8100 often in real-time on the comparison pages.
What if I can't find stock of GE8100?
You can fill out our help required form which you can use to request a quote for GE8100 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.