Status: | Unknown |
---|---|
Series: | GE1A Series |
RoHS: | Unknown |
Prices starting from US$16.10
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$27.40
|
57
in stock
|
Buy Now | |
RS Americas
from US$16.10
|
84
in stock
|
Buy Now | |
Newark Electronics
from US$23.16
|
57
in stock
|
Buy Now | |
element14
from US$25.40
|
57
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$40.29
|
2
in stock
|
Buy Now | |
Relay Specialties
from US$28.95
|
-
|
Buy Now | |
Sager
from US$24.84
|
-
|
Buy Now |
Product Range | GE1A Series |
---|---|
Timer Functions | On-Delay |
No. of Timing Ranges | 8Ranges |
Time Min | 0.1min |
Time Max | 10h |
Timer Output | 2 Changeover Relays |
Supply Voltage Max | 24V |
Current Rating Nom | 5A |
RoHS Compliant | No |
Relay, E-Mech, Timing, On Delay, DPDT, Cur-Rtg 5A, 24VAC | IDEC Corporation GE1A-C10-HAD24 | RS Americas |
Electromechanical Multifunction Timer | Newark Electronics |
Timer | Transfer Multisort Elektronik |
On Delay Timers | Relay Specialties |
Time Delay & Timing Relays Timer 8-pin Plug-In DPDT 5A | Sager |
Where can I find additional details, specifications and documents for a GE1A-C10HAD24?
Additional datasheets, footprints and schematics for GE1A-C10HAD24 are listed on our Part Details page. You can also find images and similar parts to GE1A-C10HAD24 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for GE1A-C10HAD24 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view GE1A-C10HAD24 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does GE1A-C10HAD24 fall under?
The GE1A-C10HAD24 is listed under Automation & Process Control > Panel Displays & Instrumentation > Panel Instrumentation > Analog Timers.
Can I view similar or alternative parts?
You can view similar parts to GE1A-C10HAD24 when available in the Analog Timers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the GE1A-C10HAD24 you can contact the distributor directly for product support, shipping queries etc.
Is the GE1A-C10HAD24 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for GE1A-C10HAD24 have stock available?
Authorised distributors including RS Americas, Newark Electronics, element14, Farnell and Transfer Multisort Elektronik have stock available or on a lead time for GE1A-C10HAD24.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for GE1A-C10HAD24 often in real-time on the comparison pages.
What if I can't find stock of GE1A-C10HAD24?
You can fill out our help required form which you can use to request a quote for GE1A-C10HAD24 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.