Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$31.99
Distributor | Stock | ||
---|---|---|---|
RS
from US$48.51
|
No stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$46.77
|
2
in stock
|
Buy Now | |
Distrelec
from US$48.27
|
1
in stock
|
Buy Now | |
Newark Electronics
from US$80.06
|
-
|
Buy Now | |
RS Americas
from US$31.99
|
-
|
Buy Now | |
element14
from US$48.77
|
-
|
Buy Now | |
Farnell
from US$48.77
|
-
|
Buy Now |
Oscilloscope Probe Function | Passive |
---|---|
Bandwidth | 150MHz |
Input Voltage Max | 600V |
Test Probe Attenuation | 10 |
For Use With | All Makes & Models of Oscilloscopes |
Product Range | - |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Oscilloscope Probe Function | Passive |
---|---|
Bandwidth | 150MHz |
Input Voltage Max | 600V |
Test Probe Attenuation | 10 |
For Use With | All Makes & Models of Oscilloscopes |
Product Range | - |
SVHC | No SVHC (15-Jun-2015) |
Probe: for oscilloscope | Transfer Multisort Elektronik |
Sefram Passive Probe, 150MHz, 600V | Distrelec |
Compact probes 150 MHz (Atte.:x10/length | RS |
Oscilloscope Probe, 150 Mhz, Passive, 600 V, 10:1, All Makes & Models Of Oscilloscopes Rohs Compliant: Yes |Elditest GE1511 | Newark Electronics |
PROBE, PASSIVE, 10:1, 150MHZ, 600V | element14 |
PROBE, PASSIVE, 10: 1, 150MHZ, 600V | Farnell |
Where can I find additional details, specifications and documents for a GE1511?
Additional datasheets, footprints and schematics for GE1511 are listed on our Part Details page. You can also find images and similar parts to GE1511 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for GE1511 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view GE1511 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does GE1511 fall under?
The GE1511 is listed under Test & Measurement > Test Leads & Test Probes > Oscilloscope Test Probes - Voltage / Frequency.
Can I view similar or alternative parts?
You can view similar parts to GE1511 when available in the Oscilloscope Test Probes - Voltage / Frequency range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the GE1511 you can contact the distributor directly for product support, shipping queries etc.
Is the GE1511 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for GE1511 have stock available?
Authorised distributors including Transfer Multisort Elektronik, Distrelec, RS, Newark Electronics and RS Americas have stock available or on a lead time for GE1511.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for GE1511 often in real-time on the comparison pages.
What if I can't find stock of GE1511?
You can fill out our help required form which you can use to request a quote for GE1511 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.