GDZ4V1LP3-7 Diodes by Diodes Incorporated

ZENER DIODE, 4.1V, 0.25W, X3-DFN0603

Status: Unknown
Series: -
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.0201

Distributor Stock
Logo for Farnell
Farnell
from US$0.0480
No stock
Buy Now
Logo for Future Electronics
Future Electronics
from US$0.0268
-
Buy Now
Logo for Avnet America
Avnet America
from US$0.0201
-
Buy Now
Logo for Avnet Silica
Avnet Silica
-
-
Buy Now

Specifications

RoHS Compliant YES

Alternative Descriptions

Zener Diode X3-DFN0603-2 T&R 10K | Future Electronics
Diode Zener Single 4.1V 5% 250mW 2-Pin DFN T/R | Avnet America


Frequently Asked Questions

Where can I find additional details, specifications and documents for a GDZ4V1LP3-7?

Additional datasheets, footprints and schematics for GDZ4V1LP3-7 are listed on our Part Details page. You can also find images and similar parts to GDZ4V1LP3-7 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for GDZ4V1LP3-7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view GDZ4V1LP3-7 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does GDZ4V1LP3-7 fall under?

The GDZ4V1LP3-7 is listed under Semiconductors - Discretes > Diodes > Zener Single Diodes.

Can I view similar or alternative parts?

You can view similar parts to GDZ4V1LP3-7 when available in the Zener Single Diodes range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the GDZ4V1LP3-7 you can contact the distributor directly for product support, shipping queries etc.

Is the GDZ4V1LP3-7 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for GDZ4V1LP3-7 have stock available?

Authorised distributors including Future Electronics, Avnet America, Farnell and Avnet Silica have stock available or on a lead time for GDZ4V1LP3-7.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for GDZ4V1LP3-7 often in real-time on the comparison pages.

What if I can't find stock of GDZ4V1LP3-7?

You can fill out our help required form which you can use to request a quote for GDZ4V1LP3-7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay