Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.0201
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.05
|
502
in stock
|
Buy Now | |
Newark Electronics
from US$0.06
|
5,652
in stock
|
Buy Now | |
element14
from US$0.0323
|
5,652
in stock
|
Buy Now | |
Farnell
from US$0.0375
|
5,652
in stock
|
Buy Now | |
Avnet Silica
-
|
10,000
in stock
|
Buy Now | |
Rutronik
from US$0.0264
|
-
|
Buy Now | |
Future Electronics
from US$0.0268
|
-
|
Buy Now | |
Avnet America
from US$0.0201
|
-
|
Buy Now |
RoHS Compliant | YES |
---|
Zener Diode, 3.3V, 0.25W, X3-Dfn0603 Rohs Compliant: Yes |Diodes Inc. GDZ3V3LP3-7 | Newark Electronics |
Zener Diode X3-DFN0603-2 T&R 10K | RS |
Ultra-Small Leadless Zener Diode 3.3V 250mW 2-Pin X3-DFN0603 Surface Mount T/R | Avnet Silica |
Z-DIODE 0,25W 3,3V X3-DFN0603-2 | Rutronik |
Where can I find additional details, specifications and documents for a GDZ3V3LP3-7?
Additional datasheets, footprints and schematics for GDZ3V3LP3-7 are listed on our Part Details page. You can also find images and similar parts to GDZ3V3LP3-7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for GDZ3V3LP3-7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view GDZ3V3LP3-7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does GDZ3V3LP3-7 fall under?
The GDZ3V3LP3-7 is listed under Semiconductors - Discretes > Diodes > Zener Single Diodes.
Can I view similar or alternative parts?
You can view similar parts to GDZ3V3LP3-7 when available in the Zener Single Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the GDZ3V3LP3-7 you can contact the distributor directly for product support, shipping queries etc.
Is the GDZ3V3LP3-7 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for GDZ3V3LP3-7 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and Avnet Silica have stock available or on a lead time for GDZ3V3LP3-7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for GDZ3V3LP3-7 often in real-time on the comparison pages.
What if I can't find stock of GDZ3V3LP3-7?
You can fill out our help required form which you can use to request a quote for GDZ3V3LP3-7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.