Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Seal Material | - |
---|---|
Internal Diameter | - |
External Diameter | - |
Shaft Diameter | - |
Product Range | - |
SVHC | Lead (27-Jun-2018) |
Accessory Type | Flat Gasket |
For Use With | GDM series cable socket |
Material | EPDM |
Operating Temperature Max | +125°C |
Operating Temperature Min | -40°C |
Hirschmann Flat Packing Made of EPDM | Distrelec |
Gasket, Gdm Series | Newark Electronics |
GASKET, GDM SERIES | element14 |
Where can I find additional details, specifications and documents for a GDM3-21 EPDM?
Additional datasheets, footprints and schematics for GDM3-21 EPDM are listed on our Part Details page. You can also find images and similar parts to GDM3-21 EPDM on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for GDM3-21 EPDM on our Product Comparison page. Access via the 'View Pricing & Stock' button to view GDM3-21 EPDM price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does GDM3-21 EPDM fall under?
The GDM3-21 EPDM is listed under Cable Leads & Connectors > Connectors > Connector Accessories.
Can I view similar or alternative parts?
You can view similar parts to GDM3-21 EPDM when available in the Connector Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the GDM3-21 EPDM you can contact the distributor directly for product support, shipping queries etc.
Is the GDM3-21 EPDM RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for GDM3-21 EPDM have stock available?
Authorised distributors including Distrelec, Newark Electronics, element14 and Farnell have stock available or on a lead time for GDM3-21 EPDM.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for GDM3-21 EPDM often in real-time on the comparison pages.
What if I can't find stock of GDM3-21 EPDM?
You can fill out our help required form which you can use to request a quote for GDM3-21 EPDM from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.