Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Accessory Type | Profile Gasket |
---|---|
For Use With | GDM Series Rectangular Connectors |
Product Range | - |
SVHC | Lead (27-Jun-2018) |
Operating Temperature Max | 90°C |
Operating Temperature Min | -30°C |
Gasket | Newark Electronics |
PROFILE GASKET, GDM, BLACK | element14 |
Where can I find additional details, specifications and documents for a GDM3-16?
Additional datasheets, footprints and schematics for GDM3-16 are listed on our Part Details page. You can also find images and similar parts to GDM3-16 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for GDM3-16 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view GDM3-16 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does GDM3-16 fall under?
The GDM3-16 is listed under Cable Leads & Connectors > Connectors > Connector Accessories.
Can I view similar or alternative parts?
You can view similar parts to GDM3-16 when available in the Connector Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the GDM3-16 you can contact the distributor directly for product support, shipping queries etc.
Is the GDM3-16 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for GDM3-16 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for GDM3-16.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for GDM3-16 often in real-time on the comparison pages.
What if I can't find stock of GDM3-16?
You can fill out our help required form which you can use to request a quote for GDM3-16 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.