Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
DMM Functions | AC/DC Current AC/DC Voltage Capacitance Continuity Diode Frequency Resistance Temperature |
---|---|
Current Measure AC Max | 10A |
Current Measure DC Max | 10A |
Voltage Measure AC Max | 750V |
Voltage Measure DC Max | 1kV |
Resistance Measure Max | 50Mohm |
DMM Connectivity | GPIB USB |
No. of Digits | 4.75 |
Manufacturer Warranty | 3 Years |
Product Range | - |
Plug Type | - |
SVHC | No SVHC (15-Jan-2018) |
DIGITAL MULTIMETER, BENCH, 4 3/4 DIGIT | element14 |
Where can I find additional details, specifications and documents for a GDM-8342 USB+GPIB?
Additional datasheets, footprints and schematics for GDM-8342 USB+GPIB are listed on our Part Details page. You can also find images and similar parts to GDM-8342 USB+GPIB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for GDM-8342 USB+GPIB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view GDM-8342 USB+GPIB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does GDM-8342 USB+GPIB fall under?
The GDM-8342 USB+GPIB is listed under Test & Measurement > Multimeters & Clamp Meters > Digital Multimeters - Bench.
Can I view similar or alternative parts?
You can view similar parts to GDM-8342 USB+GPIB when available in the Digital Multimeters - Bench range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the GDM-8342 USB+GPIB you can contact the distributor directly for product support, shipping queries etc.
Is the GDM-8342 USB+GPIB RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for GDM-8342 USB+GPIB have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for GDM-8342 USB+GPIB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for GDM-8342 USB+GPIB often in real-time on the comparison pages.
What if I can't find stock of GDM-8342 USB+GPIB?
You can fill out our help required form which you can use to request a quote for GDM-8342 USB+GPIB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.