Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$399.00
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$416.50
|
6
in stock
|
Buy Now | |
element14
from US$476.00
|
24
in stock
|
Buy Now | |
Distrelec
from US$428.01
|
5
in stock
|
Buy Now | |
Newark Electronics
from US$399.00
|
4
in stock
|
Buy Now | |
TestEquity
from US$403.91
|
4
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$401.62
|
2
in stock
|
Buy Now | |
Rapid Electronics
from US$513.92
|
-
|
Buy Now |
No. of Digits | 4.75 |
---|---|
DMM Connectivity | USB |
Current Measure AC Max | 10A |
Voltage Measure AC Max | 750V |
Resistance Measure Max | 50Mohm |
Product Range | - |
Current Measure DC Max | 10A |
Voltage Measure DC Max | 1kV |
Manufacturer Warranty | 3 Years |
DMM Functions | AC/DC Current AC/DC Voltage Capacitance Continuity Diode Frequency Resistance |
Plug Type | - |
SVHC | No SVHC (15-Jan-2018) |
DIGITAL MULTIMETER, BENCH, 4 3/4 DIGIT | element14 |
GW Instek Benchtop Multimeter, TRMS AC + DC, 500Ohm ... 50MOhm | Distrelec |
Digital Multimeter-Dmm, Auto/Manual, 50000 Count | Newark Electronics |
Benchtop multimeter | Transfer Multisort Elektronik |
GW Instek GDM-8341 CA Digital Bench Multimeter | Rapid Electronics |
Where can I find additional details, specifications and documents for a GDM-8341?
Additional datasheets, footprints and schematics for GDM-8341 are listed on our Part Details page. You can also find images and similar parts to GDM-8341 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for GDM-8341 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view GDM-8341 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does GDM-8341 fall under?
The GDM-8341 is listed under Test & Measurement > Multimeters & Clamp Meters > Digital Multimeters - Bench.
Can I view similar or alternative parts?
You can view similar parts to GDM-8341 when available in the Digital Multimeters - Bench range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the GDM-8341 you can contact the distributor directly for product support, shipping queries etc.
Is the GDM-8341 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for GDM-8341 have stock available?
Authorised distributors including element14, Farnell, Distrelec, Newark Electronics and TestEquity have stock available or on a lead time for GDM-8341.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for GDM-8341 often in real-time on the comparison pages.
What if I can't find stock of GDM-8341?
You can fill out our help required form which you can use to request a quote for GDM-8341 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.