GDC-32MA Fuses & Fuse Accessories by Eaton

FUSE, CARTRIDGE, 32mA, 5X20MM TIME DELAY

Status: Unknown
Series: GDC Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$7.20

Distributor Stock
Logo for Newark
Newark
from US$8.57
No stock
Buy Now
Logo for Avnet America
Avnet America
from US$7.36
-
Buy Now
Logo for RS Americas
RS Americas
from US$9.66
-
Buy Now
Logo for Carlton-Bates
Carlton-Bates
from US$7.20
-
Buy Now
Logo for Sager
Sager
from US$7.77
-
Buy Now
Logo for Relay Specialties
Relay Specialties
-
-
Buy Now

Specifications

Blow Characteristic Time Delay
Fuse Current 32mA
Voltage Rating VAC 250V
Fuse Size Metric 5mm x 20mm
Fuse Size Imperial 0.2" x 0.79"
Product Range GDC Series
Diameter 5mm
Length 20mm
RoHS Compliant No

Alternative Descriptions

Fuse, Cartridge, 32Ma, 5X20Mm Time Delay | Newark Electronics
Fuse Miniature 0.032A 250V Slow Blow 2-Pin Cartridge Holder | Avnet America
BUSS SMALL DIMENSION FUSE | Eaton Electronics GDC-32MA | RS Americas
Fuse, Miniature Glass Tube | Carlton-Bates
Fixed Terminal Blocks BUSS SMALL DIMENSION FUSE | Sager
Glass Body Fuses, 250 V/35AHolder, Slow Blow, 32 mA5mm x 20mm | Relay Specialties


Frequently Asked Questions

Where can I find additional details, specifications and documents for a GDC-32MA?

Additional datasheets, footprints and schematics for GDC-32MA are listed on our Part Details page. You can also find images and similar parts to GDC-32MA on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for GDC-32MA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view GDC-32MA price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does GDC-32MA fall under?

The GDC-32MA is listed under Circuit Protection > Fuses & Fuse Accessories > Fuses > Cartridge Fuses.

Can I view similar or alternative parts?

You can view similar parts to GDC-32MA when available in the Cartridge Fuses range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the GDC-32MA you can contact the distributor directly for product support, shipping queries etc.

Is the GDC-32MA RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for GDC-32MA have stock available?

Authorised distributors including Newark Electronics, Avnet America, RS Americas, Carlton-Bates and Sager have stock available or on a lead time for GDC-32MA.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for GDC-32MA often in real-time on the comparison pages.

What if I can't find stock of GDC-32MA?

You can fill out our help required form which you can use to request a quote for GDC-32MA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay