Status: | Unknown |
---|---|
Series: | GDC Series |
RoHS: | Unknown |
Blow Characteristic | Time Delay |
---|---|
Fuse Current | 100mA |
Voltage Rating VAC | 250V |
Fuse Size Metric | 5mm x 20mm |
Product Range | GDC Series |
Breaking Capacity Current AC | 35A |
Fuse Leads | Leaded |
RoHS Compliant | No |
100mA | RS |
Fuse Cylinder Time Lag 0.1A Dims 0.79x0.19" Glass Cartridge 250VAC DCR 2 Ohms | Eaton Electronics GDC-100MA | RS Americas |
Electronic Cartridge Fuse | Newark Electronics |
Fuse Miniature 0.1A 250V Slow Blow 2-Pin Cartridge Holder | Avnet America |
Cartridge Fuses .1A 250V TIME DELAY | Sager |
Glass Body Fuses, 250 V/35AHolder, Slow Blow, 100 mA5mm x 20mm | Relay Specialties |
Where can I find additional details, specifications and documents for a GDC-100MA?
Additional datasheets, footprints and schematics for GDC-100MA are listed on our Part Details page. You can also find images and similar parts to GDC-100MA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for GDC-100MA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view GDC-100MA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does GDC-100MA fall under?
The GDC-100MA is listed under Circuit Protection > Fuses & Fuse Accessories > Fuses > Cartridge Fuses.
Can I view similar or alternative parts?
You can view similar parts to GDC-100MA when available in the Cartridge Fuses range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the GDC-100MA you can contact the distributor directly for product support, shipping queries etc.
Is the GDC-100MA RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for GDC-100MA have stock available?
Authorised distributors including RS, RS Americas, Newark Electronics, Avnet America and Sager have stock available or on a lead time for GDC-100MA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for GDC-100MA often in real-time on the comparison pages.
What if I can't find stock of GDC-100MA?
You can fill out our help required form which you can use to request a quote for GDC-100MA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.