Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Type | Standard |
---|---|
Supply Voltage | 12 to 24 V DC plus or minus 10 % Ripple P-P 10 % or less |
Current Consumption | 12 V DC: 700 mA or less, 24 V DC: 400 mA or less |
Outputs (OUT-1, OUT-2, ALM., Answer-Back ) | NPN open-collector transistor -Maximum sink current: 100 mA -Applied voltage: 30 V DC or less (between output and 0 V) -Residual voltage: 1 V or less (at 100 mA sink current), 0.4 V or less (at 16 mA sink current) |
Outputs (OUT-1, OUT-2, ALM., Answer-Back): Output Operation: OUT-1 | OFF above the one-sheet threshold level |
Outputs (OUT-1, OUT-2, ALM., Answer-Back): Output Operation: OUT-2 | OFF above the two-sheet threshold level |
Outputs (OUT-1, OUT-2, ALM., Answer-Back): Output Operation: ALM. | OFF when an error occurs |
Outputs (OUT-1, OUT-2, ALM., Answer-Back): Short-Circuit Protection | Incorporated |
Response Time | Automatically selected either 5 ms or less, or 30 ms or less, depending on the object |
Set Level Storage Function | Set values of eight channels stored |
Set Level Teaching Function | Incorporated |
External Setting Function | Incorporated |
Indicators: Power | Green LED (lights up when the power is ON) |
Indicators: Self-Diagnosis (ALM) | Red LED (lights up during SET mode and when an error occurs during RUN mode) |
Indicators: Out-1 | Green LED (lights up when OUT-1 is OFF, and blinks twice on completion of 0-ADJ. or SET-1 setting in SET mode) |
Indicators: Sensing Mode (Sense) | 2-color indicator (lights up green during normal sensing mode, but yellow during precise sensing mode) |
Indicators: Out-2 | Red LED (lights up when OUT-2 is OFF, and blinks twice on completion of 0-ADJ. or SET-2 setting in SET mode) |
Indicators: Sensing Level | Yellow LED x 1 and green LED x 6 (indicate the sensing level) |
Timer Function | Approx. 50 ms fixed delay timer (switchable either effective or ineffective) |
Environmental Resistance: Ambient Temperature | -10 to +50 ℃ +14 to +122 ℉ (No dew condensation or icing allowed), Storage: -25 to +70 C° -13 to +158 ℉ |
Environmental Resistance: Ambient Humidity | 45 to 85 % RH, Storage: 35 to 90 % RH |
Voltage Withstandability | 1,000 V AC for one min. between all supply terminals connected together and enclosure |
Insulation Resistance | 50 MOhm , or more, with 250 V DC megger between all supply terminals connected together and enclosure |
Environmental Resistance: Vibration Resistance | 10 to 55 Hz frequency, 0.75 mm 0.030 in double amplitude in X, Y and Z directions for two hours each |
Environmental Resistance: Shock Resistance | 300 m/s2 acceleration (30 G approx.) in X, Y and Z directions three times each |
Material | Heat-resistant ABS |
Weight (Typ.) | Net weight: 440 g approx. |
Accessory | Insulation plate: 2 pcs. |
DOUBLE SHEET DETECTOR CONTROLLER FOR GD-10/20 | Panasonic Industrial Automation GD-C1 | RS Americas |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Voltage Rating VAC | 250V |
---|---|
Fuse Current | 1A |
Breaking Capacity | 35A @ 250VAC |
Fuse Size Metric | 5mm x 20mm |
Blow Characteristic | Time Delay |
Series | GDC |
Current Rating | 1A |
Diameter | 5mm |
Status: | Unknown |
---|---|
Series: | GDC Series |
RoHS: | Unknown |
Blow Characteristic | Time Delay |
---|---|
Fuse Current | 1A |
Voltage Rating VAC | 250V |
Fuse Size Metric | 5mm x 20mm |
Fuse Size Imperial | 0.2" x 0.79" |
Product Range | GDC Series |
Cartridge Fuse Material | Glass |
RoHS Compliant | No |
Fuse, Cartridge, 1A, 5X20Mm, Time Delay | Newark Electronics |
Where can I find additional details, specifications and documents for a GD-C1?
Additional datasheets, footprints and schematics for GD-C1 are listed on our Part Details page. You can also find images and similar parts to GD-C1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for GD-C1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view GD-C1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does GD-C1 fall under?
The GD-C1 is listed under Industrial Automation > Industrial Sensors > Measurement Sensors > Metal-sheet Double-feed Detector GD.
Can I view similar or alternative parts?
You can view similar parts to GD-C1 when available in the Metal-sheet Double-feed Detector GD range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the GD-C1 you can contact the distributor directly for product support, shipping queries etc.
Is the GD-C1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for GD-C1 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and RS Americas have stock available or on a lead time for GD-C1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for GD-C1 often in real-time on the comparison pages.
What if I can't find stock of GD-C1?
You can fill out our help required form which you can use to request a quote for GD-C1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.