Status: | Unknown |
---|---|
Series: | GDB Series |
RoHS: | Unknown |
Prices starting from US$3.32
Distributor | Stock | ||
---|---|---|---|
RS
from US$4.76
|
65
in stock
|
Buy Now | |
Newark Electronics
from US$8.90
|
13
in stock
|
Buy Now | |
Rapid Electronics
from US$4.78
|
13
in stock
|
Buy Now | |
RS Americas
from US$6.76
|
8
in stock
|
Buy Now | |
Avnet America
from US$3.37
|
-
|
Buy Now | |
Carlton-Bates
from US$3.32
|
-
|
Buy Now | |
Sager
from US$3.55
|
-
|
Buy Now | |
Relay Specialties
-
|
-
|
Buy Now |
Blow Characteristic | Fast Acting |
---|---|
Fuse Current | 630mA |
Voltage Rating VAC | 250V |
Fuse Size Metric | 5mm x 20mm |
Product Range | GDB Series |
Breaking Capacity Current AC | 35A |
Diameter | 5mm |
RoHS Compliant | No |
630mA | RS |
Buss Small Dimension Fuse/Cooper Bussmann |Eaton Bussmann GDB-630MA | Newark Electronics |
Fixed Terminal Blocks BUSS SMALL DIMENSION FUSE | Rapid Electronics |
FUSE 250V 5x20mm Fast-Acting Glass-tube 630mA | Eaton Electronics GDB-630MA | RS Americas |
Fuse Miniature 0.63A 250V Fast 2-Pin Cartridge Holder | Avnet America |
Fuse, Miniature Glass Tube | Carlton-Bates |
Glass Body Fuses, 250 V/35AHolder, Fast Blow, 630 mA5mm x 20mm | Relay Specialties |
Where can I find additional details, specifications and documents for a GDB630MA?
Additional datasheets, footprints and schematics for GDB630MA are listed on our Part Details page. You can also find images and similar parts to GDB630MA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for GDB630MA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view GDB630MA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does GDB630MA fall under?
The GDB630MA is listed under Circuit Protection > Fuses & Fuse Accessories > Fuses > Cartridge Fuses.
Can I view similar or alternative parts?
You can view similar parts to GDB630MA when available in the Cartridge Fuses range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the GDB630MA you can contact the distributor directly for product support, shipping queries etc.
Is the GDB630MA RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for GDB630MA have stock available?
Authorised distributors including RS, Newark Electronics, Rapid Electronics, RS Americas and Avnet America have stock available or on a lead time for GDB630MA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for GDB630MA often in real-time on the comparison pages.
What if I can't find stock of GDB630MA?
You can fill out our help required form which you can use to request a quote for GDB630MA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.