GDB500MA Fuses & Fuse Accessories by Eaton

FUSE, CARTRIDGE, 500mA, 5X20MM, FAST ACT

Status: Unknown
Series: GDB Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$3.27

Distributor Stock
Logo for RS
RS
from US$5.22
47
in stock
Buy Now
Logo for Carlton-Bates
Carlton-Bates
from US$3.27
23
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$5.22
-
Buy Now
Logo for Avnet America
Avnet America
from US$3.37
-
Buy Now
Logo for RS Americas
RS Americas
from US$6.85
-
Buy Now
Logo for Sager
Sager
from US$3.55
-
Buy Now
Logo for Relay Specialties
Relay Specialties
-
-
Buy Now

Specifications

Blow Characteristic Fast Acting
Fuse Current 500mA
Voltage Rating VAC 250V
Fuse Size Metric 5mm x 20mm
Fuse Size Imperial 0.2" x 0.79"
Product Range GDB Series
Diameter 5mm
Length 20mm
RoHS Compliant No

Alternative Descriptions

500mA | RS
Fuse, Miniature Glass Tube | Carlton-Bates
Cartridge Fuses .5A 250V Fast Acting |Eaton Bussmann GDB-500MA | Newark Electronics
Fuse Miniature 0.5A 250V Fast 2-Pin Cartridge Holder | Avnet America
BUSS SMALL DIMENSION FUSE | Eaton Electronics GDB-500MA | RS Americas
Cartridge Fuses .5A 250V FAST ACTING | Sager
Glass Body Fuses, 250 V/35AHolder, Fast Blow, 500 mA5mm x 20mm | Relay Specialties


Frequently Asked Questions

Where can I find additional details, specifications and documents for a GDB500MA?

Additional datasheets, footprints and schematics for GDB500MA are listed on our Part Details page. You can also find images and similar parts to GDB500MA on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for GDB500MA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view GDB500MA price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does GDB500MA fall under?

The GDB500MA is listed under Circuit Protection > Fuses & Fuse Accessories > Fuses > Cartridge Fuses.

Can I view similar or alternative parts?

You can view similar parts to GDB500MA when available in the Cartridge Fuses range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the GDB500MA you can contact the distributor directly for product support, shipping queries etc.

Is the GDB500MA RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for GDB500MA have stock available?

Authorised distributors including RS, Carlton-Bates, Newark Electronics, Avnet America and RS Americas have stock available or on a lead time for GDB500MA.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for GDB500MA often in real-time on the comparison pages.

What if I can't find stock of GDB500MA?

You can fill out our help required form which you can use to request a quote for GDB500MA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay