Status: | Unknown |
---|---|
Series: | GDB Series |
RoHS: | Unknown |
Blow Characteristic | Fast Acting |
---|---|
Fuse Current | 2A |
Voltage Rating VAC | 250V |
Fuse Size Metric | 5mm x 20mm |
Fuse Size Imperial | 0.2" x 0.79" |
Product Range | GDB Series |
Diameter | 5mm |
Length | 20mm |
RoHS Compliant | No |
Fuse, Cartridge, 2A, 5X20Mm, Fast Acting | Newark Electronics |
Where can I find additional details, specifications and documents for a GDB-2?
Additional datasheets, footprints and schematics for GDB-2 are listed on our Part Details page. You can also find images and similar parts to GDB-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for GDB-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view GDB-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does GDB-2 fall under?
The GDB-2 is listed under Circuit Protection > Fuses & Fuse Accessories > Fuses > Cartridge Fuses.
Can I view similar or alternative parts?
You can view similar parts to GDB-2 when available in the Cartridge Fuses range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the GDB-2 you can contact the distributor directly for product support, shipping queries etc.
Is the GDB-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for GDB-2 have stock available?
Authorised distributors including Newark Electronics and element14 have stock available or on a lead time for GDB-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for GDB-2 often in real-time on the comparison pages.
What if I can't find stock of GDB-2?
You can fill out our help required form which you can use to request a quote for GDB-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.