Status: | Unknown |
---|---|
Series: | GDA Series |
RoHS: | Unknown |
Prices starting from US$4.77
Distributor | Stock | ||
---|---|---|---|
RS
from US$8.93
|
130
in stock
|
Buy Now | |
element14
from US$7.22
|
56
in stock
|
Buy Now | |
Newark Electronics
from US$11.95
|
25
in stock
|
Buy Now | |
Rapid Electronics
from US$6.84
|
25
in stock
|
Buy Now | |
RS Americas
from US$8.25
|
4
in stock
|
Buy Now | |
Carlton-Bates
from US$4.77
|
1
in stock
|
Buy Now | |
Avnet America
from US$4.83
|
-
|
Buy Now | |
Sager
from US$5.09
|
-
|
Buy Now | |
Farnell
from US$5.89
|
-
|
Buy Now | |
Relay Specialties
-
|
-
|
Buy Now |
Blow Characteristic | Fast Acting |
---|---|
Fuse Current | 630mA |
Voltage Rating VAC | 250V |
Fuse Size Metric | 5mm x 20mm |
Fuse Size Imperial | 0.2" x 0.79" |
Product Range | GDA Series |
Diameter | 5mm |
Length | 20mm |
Status: | Unknown |
---|---|
Series: | GDA Series |
RoHS: | Unknown |
Blow Characteristic | Fast Acting |
---|---|
Fuse Current | 630mA |
Voltage Rating VAC | 250V |
Fuse Size Metric | 5mm x 20mm |
Fuse Size Imperial | 0.2" x 0.79" |
Product Range | GDA Series |
Diameter | 5mm |
Length | 20mm |
RoHS Compliant | No |
630mA | RS |
FUSE, CARTRIDGE 630MA | element14 |
Cartridge Fuses .63A 250V Fast Acting |Eaton Bussmann GDA-630MA | Newark Electronics |
Cartridge Fuses .63A 250V FAST ACTING | Rapid Electronics |
Fuse, Fast-Acting, 5x20mm, Ceramic/Ni-Plated Brass, 630mA, 250VAC, Cartridge | Eaton Electronics GDA-630MA | RS Americas |
Fuse, Miniature Ceramic Tube | Carlton-Bates |
Fuse Miniature 0.63A 250V Fast 2-Pin Cartridge Holder | Avnet America |
Ceramic Body Fuses, 250 V/-Holder, Fast Blow, 630 mA5mm x 20mm | Relay Specialties |
Where can I find additional details, specifications and documents for a GDA630MA?
Additional datasheets, footprints and schematics for GDA630MA are listed on our Part Details page. You can also find images and similar parts to GDA630MA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for GDA630MA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view GDA630MA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does GDA630MA fall under?
The GDA630MA is listed under Electronic & Electrical Components > Fuses & Circuit Protection > Fuses & Fuse Accessories.
Can I view similar or alternative parts?
You can view similar parts to GDA630MA when available in the Fuses & Fuse Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the GDA630MA you can contact the distributor directly for product support, shipping queries etc.
Is the GDA630MA RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for GDA630MA have stock available?
Authorised distributors including RS, element14, Newark Electronics, Rapid Electronics and RS Americas have stock available or on a lead time for GDA630MA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for GDA630MA often in real-time on the comparison pages.
What if I can't find stock of GDA630MA?
You can fill out our help required form which you can use to request a quote for GDA630MA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.