GDA-50MA Fuses & Fuse Accessories by Eaton

CARTRIDGE FUSE, FAST ACTING, 0.5A, 250V

Status: Unknown
Series: GDA Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$5.57

Distributor Stock
Logo for Newark
Newark
from US$7.43
No stock
Buy Now
Logo for Avnet America
Avnet America
from US$5.68
-
Buy Now
Logo for RS Americas
RS Americas
from US$11.27
-
Buy Now
Logo for Carlton-Bates
Carlton-Bates
from US$5.57
-
Buy Now
Logo for Sager
Sager
from US$6.00
-
Buy Now
Logo for Relay Specialties
Relay Specialties
-
-
Buy Now

Specifications

Blow Characteristic Fast Acting
Fuse Current 500mA
Voltage Rating VAC 250V
Fuse Size Metric 5mm x 20mm
Fuse Size Imperial 0.2" x 0.79"
Product Range GDA Series
RoHS Compliant No

Alternative Descriptions

Cartridge Fuse, Fast Acting, 0.5A, 250V | Newark Electronics
Fuse Miniature 0.05A 250V Fast 2-Pin Cartridge Holder | Avnet America
BUSS SMALL DIMENSION FUSE | Eaton Electronics GDA-50MA | RS Americas
Fuse, Miniature Ceramic Tube | Carlton-Bates
Fixed Terminal Blocks BUSS SMALL DIMENSION FUSE | Sager
Ceramic Body Fuses, 250 V/-Holder, Fast Blow, 50 mA5mm x 20mm | Relay Specialties


Frequently Asked Questions

Where can I find additional details, specifications and documents for a GDA-50MA?

Additional datasheets, footprints and schematics for GDA-50MA are listed on our Part Details page. You can also find images and similar parts to GDA-50MA on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for GDA-50MA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view GDA-50MA price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does GDA-50MA fall under?

The GDA-50MA is listed under Circuit Protection > Fuses & Fuse Accessories > Fuses > Cartridge Fuses.

Can I view similar or alternative parts?

You can view similar parts to GDA-50MA when available in the Cartridge Fuses range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the GDA-50MA you can contact the distributor directly for product support, shipping queries etc.

Is the GDA-50MA RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for GDA-50MA have stock available?

Authorised distributors including Newark Electronics, Avnet America, RS Americas, Carlton-Bates and Sager have stock available or on a lead time for GDA-50MA.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for GDA-50MA often in real-time on the comparison pages.

What if I can't find stock of GDA-50MA?

You can fill out our help required form which you can use to request a quote for GDA-50MA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay