GDA-1.6A Fuses & Fuse Accessories by Eaton

FUSE, CARTRIDGE, 1.6A, 5X20MM, FAST ACT

Status: Unknown
Series: GDA Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$4.70

Distributor Stock
Logo for Newark
Newark
from US$6.19
No stock
Buy Now
Logo for Avnet America
Avnet America
from US$4.83
-
Buy Now
Logo for RS Americas
RS Americas
from US$9.36
-
Buy Now
Logo for Carlton-Bates
Carlton-Bates
from US$4.70
-
Buy Now
Logo for Sager
Sager
from US$5.09
-
Buy Now
Logo for Relay Specialties
Relay Specialties
-
-
Buy Now

Specifications

Blow Characteristic Fast Acting
Fuse Current 1.6A
Voltage Rating VAC 250V
Fuse Size Metric 5mm x 20mm
Fuse Size Imperial 0.2" x 0.79"
Product Range GDA Series
Diameter 5mm
Length 20mm
RoHS Compliant No

Alternative Descriptions

Fuse, Cartridge, 1.6A, 5X20Mm, Fast Act | Newark Electronics
Fuse Miniature 1.6A 250V Fast 2-Pin Cartridge Holder | Avnet America
BUSS SMALL DIMENSION FUSE | Eaton Electronics GDA-1.6A | RS Americas
Fuse, Miniature Ceramic Tube | Carlton-Bates
Cartridge Fuses SMALL DIMENSION FUSE | Sager
Ceramic Body Fuses, 250 V/-Holder, Fast Blow, 1.6 A5mm x 20mm | Relay Specialties


Frequently Asked Questions

Where can I find additional details, specifications and documents for a GDA-1.6A?

Additional datasheets, footprints and schematics for GDA-1.6A are listed on our Part Details page. You can also find images and similar parts to GDA-1.6A on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for GDA-1.6A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view GDA-1.6A price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does GDA-1.6A fall under?

The GDA-1.6A is listed under Circuit Protection > Fuses & Fuse Accessories > Fuses > Cartridge Fuses.

Can I view similar or alternative parts?

You can view similar parts to GDA-1.6A when available in the Cartridge Fuses range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the GDA-1.6A you can contact the distributor directly for product support, shipping queries etc.

Is the GDA-1.6A RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for GDA-1.6A have stock available?

Authorised distributors including Newark Electronics, Avnet America, RS Americas, Carlton-Bates and Sager have stock available or on a lead time for GDA-1.6A.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for GDA-1.6A often in real-time on the comparison pages.

What if I can't find stock of GDA-1.6A?

You can fill out our help required form which you can use to request a quote for GDA-1.6A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay